Extreme Engineering Solutions, Inc. (X-ES) Intel® Atom™ E3800 Series Processor-Based Conduction- or Air-Cooled XMC Module XPedite8103

Description
The XPedite8103 is an Intel® Atom™ E3800-based XMC available in conduction- and air-cooled configurations. The Atom™ E3800 processors provide excellent computational performance and I/O functionality for their power profile and size. They are low-power system-on-chip (SoC) processors with integrated graphics and support for up to four cores operating at up to 1.91 GHz. Along with best-in-class performance-per-watt , the E3800 family supports extremely low operating temperatures, and its power-efficient 22 nm technology enables operation in the most demanding high-temperature environments. The XPedite8103 supports up to 8 GB of DDR3 ECC SDRAM and up to 32 GB of SLC NAND flash. It supports up to four Gigabit Ethernet ports, two RS-232/422/485 serial ports, and one optional USB 2.0 port through the P14 connector. The XPedite8103 supports the E3845 processor in standard configurations and can be built to support the E3827, E3826, E3825, E3815, and E3805. The E3800 series is the 4th generation Atom™ processor from Intel® and was formerly known as the Bay Trail-I platform and Valleyview processor. Wind River VxWorks and Linux Board Support Packages are available for the XPedite8103. It also supports theopen source coreboot bootloader, powered by Intel®’s Firmware Support Package (FSP), to enable ultra-fast boot times and drastically simplify system security. Features Intel® Atom™ E3800 family processors (formerly Bay Trail-I) XMC (VITA 42) module Conduction or air cooling Up to 8 GB of DDR3L-1333 ECC SDRAM Up to 32 GB of SLC NAND flash One x1 PCI Express Gen2-capable P15 XMC interface (optional) Up to four 10/100/1000BASE-T Gigabit Ethernet ports One USB 2.0 high-speed port (optional) Two RS-232/422/485 serial ports Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module (TPM) support coreboot bootloader, powered by Intel®'s Firmware Support Package (FSP) Wind River VxWorks BSP Linux BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, Microsoft Windows, and LynuxWorks LynxOS BSPs Technical Specs Processor Intel® Atom™ E3800 family processors(formerly Bay Trail-I) Standard configuration is E3845 Up to four cores at up to 1.91 GHz Memory Up to 8 GB of DDR3L-1333 ECC SDRAM P14 PMC Interface One USB 2.0 port (optional) Two RS-232/422/485 serial ports Up to four 10/100/1000BASE-T Gigabit Ethernet ports Four 5 V GPI signals (optional) P15 XMC Interface One x1 PCI Express Gen2-capable link per VITA 42.3 (optional) Additional Features Non-volatile memory write protection IEEE 1588 support Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module (TPM) support Software Support coreboot bootloader, powered by Intel®'s FSP Wind River VxWorks BSP Linux BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, Microsoft Windows, and LynuxWorks LynxOS BSPs Physical Characteristics XMC form factor Dimensions: 149 mm x 74 mm, 10 mm stacking height Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 3, 5 Conformal coating available as an ordering option Thermal performance will vary based on CPU frequency and application Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet
Description
The XPedite8103 is an Intel® Atom™ E3800-based XMC available in conduction- and air-cooled configurations. The Atom™ E3800 processors provide excellent computational performance and I/O functionality for their power profile and size. They are low-power system-on-chip (SoC) processors with integrated graphics and support for up to four cores operating at up to 1.91 GHz. Along with best-in-class performance-per-watt , the E3800 family supports extremely low operating temperatures, and its power-efficient 22 nm technology enables operation in the most demanding high-temperature environments. The XPedite8103 supports up to 8 GB of DDR3 ECC SDRAM and up to 32 GB of SLC NAND flash. It supports up to four Gigabit Ethernet ports, two RS-232/422/485 serial ports, and one optional USB 2.0 port through the P14 connector. The XPedite8103 supports the E3845 processor in standard configurations and can be built to support the E3827, E3826, E3825, E3815, and E3805. The E3800 series is the 4th generation Atom™ processor from Intel® and was formerly known as the Bay Trail-I platform and Valleyview processor. Wind River VxWorks and Linux Board Support Packages are available for the XPedite8103. It also supports theopen source coreboot bootloader, powered by Intel®’s Firmware Support Package (FSP), to enable ultra-fast boot times and drastically simplify system security. Features Intel® Atom™ E3800 family processors (formerly Bay Trail-I) XMC (VITA 42) module Conduction or air cooling Up to 8 GB of DDR3L-1333 ECC SDRAM Up to 32 GB of SLC NAND flash One x1 PCI Express Gen2-capable P15 XMC interface (optional) Up to four 10/100/1000BASE-T Gigabit Ethernet ports One USB 2.0 high-speed port (optional) Two RS-232/422/485 serial ports Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module (TPM) support coreboot bootloader, powered by Intel®'s Firmware Support Package (FSP) Wind River VxWorks BSP Linux BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, Microsoft Windows, and LynuxWorks LynxOS BSPs Technical Specs Processor Intel® Atom™ E3800 family processors(formerly Bay Trail-I) Standard configuration is E3845 Up to four cores at up to 1.91 GHz Memory Up to 8 GB of DDR3L-1333 ECC SDRAM P14 PMC Interface One USB 2.0 port (optional) Two RS-232/422/485 serial ports Up to four 10/100/1000BASE-T Gigabit Ethernet ports Four 5 V GPI signals (optional) P15 XMC Interface One x1 PCI Express Gen2-capable link per VITA 42.3 (optional) Additional Features Non-volatile memory write protection IEEE 1588 support Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module (TPM) support Software Support coreboot bootloader, powered by Intel®'s FSP Wind River VxWorks BSP Linux BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, Microsoft Windows, and LynuxWorks LynxOS BSPs Physical Characteristics XMC form factor Dimensions: 149 mm x 74 mm, 10 mm stacking height Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 3, 5 Conformal coating available as an ordering option Thermal performance will vary based on CPU frequency and application Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Atom™ E3800 Series Processor-Based Conduction- or Air-Cooled XMC Module - XPedite8103 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
Intel® Atom™ E3800 Series Processor-Based Conduction- or Air-Cooled XMC Module
XPedite8103
Intel® Atom™ E3800 Series Processor-Based Conduction- or Air-Cooled XMC Module XPedite8103
The XPedite8103 is an Intel® Atom™ E3800-based XMC available in conduction- and air-cooled configurations. The Atom™ E3800 processors provide excellent computational performance and I/O functionality for their power profile and size. They are low-power system-on-chip (SoC) processors with integrated graphics and support for up to four cores operating at up to 1.91 GHz. Along with best-in-class performance-per-watt , the E3800 family supports extremely low operating temperatures, and its power-efficient 22 nm technology enables operation in the most demanding high-temperature environments. The XPedite8103 supports up to 8 GB of DDR3 ECC SDRAM and up to 32 GB of SLC NAND flash. It supports up to four Gigabit Ethernet ports, two RS-232/422/485 serial ports, and one optional USB 2.0 port through the P14 connector. The XPedite8103 supports the E3845 processor in standard configurations and can be built to support the E3827, E3826, E3825, E3815, and E3805. The E3800 series is the 4th generation Atom™ processor from Intel® and was formerly known as the Bay Trail-I platform and Valleyview processor. Wind River VxWorks and Linux Board Support Packages are available for the XPedite8103. It also supports theopen source coreboot bootloader, powered by Intel®’s Firmware Support Package (FSP), to enable ultra-fast boot times and drastically simplify system security. Features Intel® Atom™ E3800 family processors (formerly Bay Trail-I) XMC (VITA 42) module Conduction or air cooling Up to 8 GB of DDR3L-1333 ECC SDRAM Up to 32 GB of SLC NAND flash One x1 PCI Express Gen2-capable P15 XMC interface (optional) Up to four 10/100/1000BASE-T Gigabit Ethernet ports One USB 2.0 high-speed port (optional) Two RS-232/422/485 serial ports Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module (TPM) support coreboot bootloader, powered by Intel®'s Firmware Support Package (FSP) Wind River VxWorks BSP Linux BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, Microsoft Windows, and LynuxWorks LynxOS BSPs Technical Specs Processor Intel® Atom™ E3800 family processors(formerly Bay Trail-I) Standard configuration is E3845 Up to four cores at up to 1.91 GHz Memory Up to 8 GB of DDR3L-1333 ECC SDRAM P14 PMC Interface One USB 2.0 port (optional) Two RS-232/422/485 serial ports Up to four 10/100/1000BASE-T Gigabit Ethernet ports Four 5 V GPI signals (optional) P15 XMC Interface One x1 PCI Express Gen2-capable link per VITA 42.3 (optional) Additional Features Non-volatile memory write protection IEEE 1588 support Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module (TPM) support Software Support coreboot bootloader, powered by Intel®'s FSP Wind River VxWorks BSP Linux BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, Microsoft Windows, and LynuxWorks LynxOS BSPs Physical Characteristics XMC form factor Dimensions: 149 mm x 74 mm, 10 mm stacking height Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 3, 5 Conformal coating available as an ordering option Thermal performance will vary based on CPU frequency and application Power Requirements Power will vary based on configuration and usage. Please consult factory.

The XPedite8103 is an Intel® Atom™ E3800-based XMC available in conduction- and air-cooled configurations. The Atom™ E3800 processors provide excellent computational performance and I/O functionality for their power profile and size. They are low-power system-on-chip (SoC) processors with integrated graphics and support for up to four cores operating at up to 1.91 GHz. Along with best-in-class performance-per-watt, the E3800 family supports extremely low operating temperatures, and its power-efficient 22 nm technology enables operation in the most demanding high-temperature environments.

The XPedite8103 supports up to 8 GB of DDR3 ECC SDRAM and up to 32 GB of SLC NAND flash. It supports up to four Gigabit Ethernet ports, two RS-232/422/485 serial ports, and one optional USB 2.0 port through the P14 connector.

The XPedite8103 supports the E3845 processor in standard configurations and can be built to support the E3827, E3826, E3825, E3815, and E3805. The E3800 series is the 4th generation Atom™ processor from Intel® and was formerly known as the Bay Trail-I platform and Valleyview processor.

Wind River VxWorks and Linux Board Support Packages are available for the XPedite8103. It also supports theopen source coreboot bootloader, powered by Intel®’s Firmware Support Package (FSP), to enable ultra-fast boot times and drastically simplify system security.


Features

  • Intel® Atom™ E3800 family processors (formerly Bay Trail-I)
  • XMC (VITA 42) module
  • Conduction or air cooling
  • Up to 8 GB of DDR3L-1333 ECC SDRAM
  • Up to 32 GB of SLC NAND flash
  • One x1 PCI Express Gen2-capable P15 XMC interface (optional)
  • Up to four 10/100/1000BASE-T Gigabit Ethernet ports
  • One USB 2.0 high-speed port (optional)
  • Two RS-232/422/485 serial ports
  • Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module (TPM) support
  • coreboot bootloader, powered by Intel®'s Firmware Support Package (FSP)
  • Wind River VxWorks BSP
  • Linux BSP
  • Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, Microsoft Windows, and LynuxWorks LynxOS BSPs

Technical Specs

Processor

  • Intel® Atom™ E3800 family processors(formerly Bay Trail-I)
  • Standard configuration is E3845
  • Up to four cores at up to 1.91 GHz

Memory

  • Up to 8 GB of DDR3L-1333 ECC SDRAM

P14 PMC Interface

  • One USB 2.0 port (optional)
  • Two RS-232/422/485 serial ports
  • Up to four 10/100/1000BASE-T Gigabit Ethernet ports
  • Four 5 V GPI signals (optional)

P15 XMC Interface

  • One x1 PCI Express Gen2-capable link per VITA 42.3 (optional)

Additional Features

  • Non-volatile memory write protection
  • IEEE 1588 support
  • Intel® Platform Trust Technology (PTT) providing optional Trusted Platform Module (TPM) support

Software Support

  • coreboot bootloader, powered by Intel®'s FSP
  • Wind River VxWorks BSP
  • Linux BSP
  • Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, Microsoft Windows, and LynuxWorks LynxOS BSPs

Physical Characteristics

  • XMC form factor
  • Dimensions: 149 mm x 74 mm, 10 mm stacking height

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 3, 5
  • Conformal coating available as an ordering option
  • Thermal performance will vary based on CPU frequency and application

Power Requirements

  • Power will vary based on configuration and usage. Please consult factory.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Single Board Computers (SBC)
Product Number XPedite8103
Product Name Intel® Atom™ E3800 Series Processor-Based Conduction- or Air-Cooled XMC Module
Processor / CPU Intel® AtomTM
Unlock Full Specs
to access all available technical data

Similar Products

Fanless E3800 PC/104 Single Board Computer - PPM-C407-3815 - WINSYSTEMS, INC.
Specs
Processor / CPU Intel® AtomTM; Intel Celeron
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
CPU Speed 1460 MHz
View Details