Extreme Engineering Solutions, Inc. (X-ES) Intel® Xeon® D-1700 Processor-Based Air-Cooled 6U CompactPCI Module with 48 GB of DDR4 and SecureCOTS™ XCalibur4702

Description
The XCalibur4702 is a high-performance 6U CompactPCI single board computer based on the Intel® Xeon® D-1700 series (formerly Ice Lake-D) of processors. Ideal for ruggedized systems requiring high-bandwidth processing and low power consumption, the XCalibur4702 delivers superior performance and efficiency for today’s network information processing and high performance embedded computing applications. The XCalibur4702 integrates SecureCOTS™ technology with a Microsemi® PolarFire™ SoC FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required. The XCalibur4702 provides up to 48 GB of DDR4 ECC SDRAM in three separate channels, one XMC/PrPMC slot, and up to 32 GB of SLC NAND flash. The XCalibur4702 also hosts numerous I/O ports, including 10/100/1000BASE-T Ethernet, USB 2.0, PCI, and RS-232/422/485 serial ports through the backplane connectors. Wind River VxWorks and X-ES Enterprise Linux (XEL) Board Support Packages (BSPs) are available. Features Supports Intel® Xeon® D-1700 series (formerly Ice Lake-D) processors SKUs available with native extended temperature support Designed with SecureCOTS™ technology to support enhanced security and trusted computing Microsemi® PolarFire™ SoC FPGA with 256 MB SPI flash 6U CompactPCI module Complies with PICMG 2.0, 2.3, 2.9, 2.16 Air cooling 48 GB of DDR4 ECC SDRAM in three channels 32 GB of SLC NAND flash One XMC/PMC site with x8 PCIe Gen3 interface and rear I/O support Seven 10/100/1000BASE-T Ethernet ports Three USB 2.0 ports Two RS-232/422/485 serial ports Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks LynxOS BSPs, as well as Microsoft Windows drivers Technical Specs Processor Intel® Xeon® D-1700 series (formerly Ice Lake-D) processors SKUs available with native extended temperature support Memory 48 GB of DDR4 ECC SDRAM in three channels 32 GB of SLC NAND flash 64 MB NOR boot flash 64 kB EEPROM Security and Management Microsemi® PolarFire™ SoC FPGA with 256 MB SPI flash Designed with SecureCOTS™ technology to support enhanced security and trusted computing System voltage monitor, power-on/reset control, non-volatile write-protection control Trusted Platform Module (TPM) Additional Features Non-volatile memory write protection Optional Trusted Platform Module (TPM) cPCI 33/66 MHz 32-bit PCI interface to J1 and J2 PICMG 2.3 (PMC I/O to J3) PICMG 2.9 (dedicated IPMI controller) PICMG 2.16 (two 10/100/1000BASE-T Ethernet ports) XMC (VITA 42.3) x8 PCI Express Gen3-capable Front Panel I/O Five 10/100/1000BASE-T Ethernet ports One USB 2.0 port General-purpose LEDs Two SFP+ cages Rear Panel I/O Two 10/100/1000BASE-T Ethernet ports Two USB 2.0 ports Two RS-232/422/485 serial ports 3.3 V GPIO signals PMC I/O Software Support UEFI firmware Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks LynxOS BSPs, as well as Microsoft Window drivers Physical Characteristics 6U CompactPCI air-cooled form factor Dimensions: 233 mm x 160 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Thermal performance will vary based on CPU frequency and application Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet
Description
The XCalibur4702 is a high-performance 6U CompactPCI single board computer based on the Intel® Xeon® D-1700 series (formerly Ice Lake-D) of processors. Ideal for ruggedized systems requiring high-bandwidth processing and low power consumption, the XCalibur4702 delivers superior performance and efficiency for today’s network information processing and high performance embedded computing applications. The XCalibur4702 integrates SecureCOTS™ technology with a Microsemi® PolarFire™ SoC FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required. The XCalibur4702 provides up to 48 GB of DDR4 ECC SDRAM in three separate channels, one XMC/PrPMC slot, and up to 32 GB of SLC NAND flash. The XCalibur4702 also hosts numerous I/O ports, including 10/100/1000BASE-T Ethernet, USB 2.0, PCI, and RS-232/422/485 serial ports through the backplane connectors. Wind River VxWorks and X-ES Enterprise Linux (XEL) Board Support Packages (BSPs) are available. Features Supports Intel® Xeon® D-1700 series (formerly Ice Lake-D) processors SKUs available with native extended temperature support Designed with SecureCOTS™ technology to support enhanced security and trusted computing Microsemi® PolarFire™ SoC FPGA with 256 MB SPI flash 6U CompactPCI module Complies with PICMG 2.0, 2.3, 2.9, 2.16 Air cooling 48 GB of DDR4 ECC SDRAM in three channels 32 GB of SLC NAND flash One XMC/PMC site with x8 PCIe Gen3 interface and rear I/O support Seven 10/100/1000BASE-T Ethernet ports Three USB 2.0 ports Two RS-232/422/485 serial ports Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks LynxOS BSPs, as well as Microsoft Windows drivers Technical Specs Processor Intel® Xeon® D-1700 series (formerly Ice Lake-D) processors SKUs available with native extended temperature support Memory 48 GB of DDR4 ECC SDRAM in three channels 32 GB of SLC NAND flash 64 MB NOR boot flash 64 kB EEPROM Security and Management Microsemi® PolarFire™ SoC FPGA with 256 MB SPI flash Designed with SecureCOTS™ technology to support enhanced security and trusted computing System voltage monitor, power-on/reset control, non-volatile write-protection control Trusted Platform Module (TPM) Additional Features Non-volatile memory write protection Optional Trusted Platform Module (TPM) cPCI 33/66 MHz 32-bit PCI interface to J1 and J2 PICMG 2.3 (PMC I/O to J3) PICMG 2.9 (dedicated IPMI controller) PICMG 2.16 (two 10/100/1000BASE-T Ethernet ports) XMC (VITA 42.3) x8 PCI Express Gen3-capable Front Panel I/O Five 10/100/1000BASE-T Ethernet ports One USB 2.0 port General-purpose LEDs Two SFP+ cages Rear Panel I/O Two 10/100/1000BASE-T Ethernet ports Two USB 2.0 ports Two RS-232/422/485 serial ports 3.3 V GPIO signals PMC I/O Software Support UEFI firmware Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks LynxOS BSPs, as well as Microsoft Window drivers Physical Characteristics 6U CompactPCI air-cooled form factor Dimensions: 233 mm x 160 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Thermal performance will vary based on CPU frequency and application Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Xeon® D-1700 Processor-Based Air-Cooled 6U CompactPCI Module with 48 GB of DDR4 and SecureCOTS™ - XCalibur4702 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
Intel® Xeon® D-1700 Processor-Based Air-Cooled 6U CompactPCI Module with 48 GB of DDR4 and SecureCOTS™
XCalibur4702
Intel® Xeon® D-1700 Processor-Based Air-Cooled 6U CompactPCI Module with 48 GB of DDR4 and SecureCOTS™ XCalibur4702
The XCalibur4702 is a high-performance 6U CompactPCI single board computer based on the Intel® Xeon® D-1700 series (formerly Ice Lake-D) of processors. Ideal for ruggedized systems requiring high-bandwidth processing and low power consumption, the XCalibur4702 delivers superior performance and efficiency for today’s network information processing and high performance embedded computing applications. The XCalibur4702 integrates SecureCOTS™ technology with a Microsemi® PolarFire™ SoC FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required. The XCalibur4702 provides up to 48 GB of DDR4 ECC SDRAM in three separate channels, one XMC/PrPMC slot, and up to 32 GB of SLC NAND flash. The XCalibur4702 also hosts numerous I/O ports, including 10/100/1000BASE-T Ethernet, USB 2.0, PCI, and RS-232/422/485 serial ports through the backplane connectors. Wind River VxWorks and X-ES Enterprise Linux (XEL) Board Support Packages (BSPs) are available. Features Supports Intel® Xeon® D-1700 series (formerly Ice Lake-D) processors SKUs available with native extended temperature support Designed with SecureCOTS™ technology to support enhanced security and trusted computing Microsemi® PolarFire™ SoC FPGA with 256 MB SPI flash 6U CompactPCI module Complies with PICMG 2.0, 2.3, 2.9, 2.16 Air cooling 48 GB of DDR4 ECC SDRAM in three channels 32 GB of SLC NAND flash One XMC/PMC site with x8 PCIe Gen3 interface and rear I/O support Seven 10/100/1000BASE-T Ethernet ports Three USB 2.0 ports Two RS-232/422/485 serial ports Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks LynxOS BSPs, as well as Microsoft Windows drivers Technical Specs Processor Intel® Xeon® D-1700 series (formerly Ice Lake-D) processors SKUs available with native extended temperature support Memory 48 GB of DDR4 ECC SDRAM in three channels 32 GB of SLC NAND flash 64 MB NOR boot flash 64 kB EEPROM Security and Management Microsemi® PolarFire™ SoC FPGA with 256 MB SPI flash Designed with SecureCOTS™ technology to support enhanced security and trusted computing System voltage monitor, power-on/reset control, non-volatile write-protection control Trusted Platform Module (TPM) Additional Features Non-volatile memory write protection Optional Trusted Platform Module (TPM) cPCI 33/66 MHz 32-bit PCI interface to J1 and J2 PICMG 2.3 (PMC I/O to J3) PICMG 2.9 (dedicated IPMI controller) PICMG 2.16 (two 10/100/1000BASE-T Ethernet ports) XMC (VITA 42.3) x8 PCI Express Gen3-capable Front Panel I/O Five 10/100/1000BASE-T Ethernet ports One USB 2.0 port General-purpose LEDs Two SFP+ cages Rear Panel I/O Two 10/100/1000BASE-T Ethernet ports Two USB 2.0 ports Two RS-232/422/485 serial ports 3.3 V GPIO signals PMC I/O Software Support UEFI firmware Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks LynxOS BSPs, as well as Microsoft Window drivers Physical Characteristics 6U CompactPCI air-cooled form factor Dimensions: 233 mm x 160 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Thermal performance will vary based on CPU frequency and application Power Requirements Power will vary based on configuration and usage. Please consult factory.

The XCalibur4702 is a high-performance 6U CompactPCI single board computer based on the Intel® Xeon® D-1700 series (formerly Ice Lake-D) of processors. Ideal for ruggedized systems requiring high-bandwidth processing and low power consumption, the XCalibur4702 delivers superior performance and efficiency for today’s network information processing and high performance embedded computing applications.

The XCalibur4702 integrates SecureCOTS™ technology with a Microsemi® PolarFire™ SoC FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required.

The XCalibur4702 provides up to 48 GB of DDR4 ECC SDRAM in three separate channels, one XMC/PrPMC slot, and up to 32 GB of SLC NAND flash. The XCalibur4702 also hosts numerous I/O ports, including 10/100/1000BASE-T Ethernet, USB 2.0, PCI, and RS-232/422/485 serial ports through the backplane connectors.

Wind River VxWorks and X-ES Enterprise Linux (XEL) Board Support Packages (BSPs) are available.


Features

  • Supports Intel® Xeon® D-1700 series (formerly Ice Lake-D) processors
  • SKUs available with native extended temperature support
  • Designed with SecureCOTS™ technology to support enhanced security and trusted computing
  • Microsemi® PolarFire™ SoC FPGA with 256 MB SPI flash
  • 6U CompactPCI module
  • Complies with PICMG 2.0, 2.3, 2.9, 2.16
  • Air cooling
  • 48 GB of DDR4 ECC SDRAM in three channels
  • 32 GB of SLC NAND flash
  • One XMC/PMC site with x8 PCIe Gen3 interface and rear I/O support
  • Seven 10/100/1000BASE-T Ethernet ports
  • Three USB 2.0 ports
  • Two RS-232/422/485 serial ports
  • Wind River VxWorks BSP
  • X-ES Enterprise Linux (XEL) BSP
  • Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks LynxOS BSPs, as well as Microsoft Windows drivers

Technical Specs

Processor

  • Intel® Xeon® D-1700 series (formerly Ice Lake-D) processors
  • SKUs available with native extended temperature support

Memory

  • 48 GB of DDR4 ECC SDRAM in three channels
  • 32 GB of SLC NAND flash
  • 64 MB NOR boot flash
  • 64 kB EEPROM

Security and Management

  • Microsemi® PolarFire™ SoC FPGA with 256 MB SPI flash
  • Designed with SecureCOTS™ technology to support enhanced security and trusted computing
  • System voltage monitor, power-on/reset control, non-volatile write-protection control
  • Trusted Platform Module (TPM)

Additional Features

  • Non-volatile memory write protection
  • Optional Trusted Platform Module (TPM)

cPCI

  • 33/66 MHz 32-bit PCI interface to J1 and J2
  • PICMG 2.3 (PMC I/O to J3)
  • PICMG 2.9 (dedicated IPMI controller)
  • PICMG 2.16 (two 10/100/1000BASE-T Ethernet ports)

XMC (VITA 42.3)

  • x8 PCI Express Gen3-capable

Front Panel I/O

  • Five 10/100/1000BASE-T Ethernet ports
  • One USB 2.0 port
  • General-purpose LEDs
  • Two SFP+ cages

Rear Panel I/O

  • Two 10/100/1000BASE-T Ethernet ports
  • Two USB 2.0 ports
  • Two RS-232/422/485 serial ports
  • 3.3 V GPIO signals
  • PMC I/O

Software Support

  • UEFI firmware
  • Wind River VxWorks BSP
  • X-ES Enterprise Linux (XEL) BSP
  • Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks LynxOS BSPs, as well as Microsoft Window drivers

Physical Characteristics

  • 6U CompactPCI air-cooled form factor
  • Dimensions: 233 mm x 160 mm

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
  • Thermal performance will vary based on CPU frequency and application

Power Requirements

  • Power will vary based on configuration and usage. Please consult factory.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Single Board Computers (SBC)
Product Number XCalibur4702
Product Name Intel® Xeon® D-1700 Processor-Based Air-Cooled 6U CompactPCI Module with 48 GB of DDR4 and SecureCOTS™
Processor / CPU Intel® Xeon®
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-233G2-U0A1E-ND - DigiKey
Specs
CPU Speed 2400 MHz
Features Watchdog Timer
Main Memory 0 to 64000 MB
View Details
TWISTER Systems - CI847AW - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU Intel Ivy Bridge Celeron 1047UE 1.4 Ghz; i3/i7
Computer Bus USB; 8DI / 8DO (Optional)
Ports USB
View Details
Specs
Processor / CPU AMCC PowerPC 440EPx or 440GRx
Computer Bus PCI
CPU Speed 667 MHz
View Details