Advantech
Industrial PCs
PPC-MB-8260B
Description
FANLESS PANEL
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
FANLESS PANEL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Computers |
Computers |
|
Product Number
|
2084-PPC-MB-8260B-ND |
PPC-MB-8260B |
|
Product Name
|
Industrial PCs |
Industrial PCs |
|
Operating System
|
Supports Windows 7/8.1/10
|
Microsoft®; Supports Windows 7/8.1/10
|
Unlock Full Specs
to access all available technical data
Similar Products
Computer Type
Tablet
Display Size
10.1 inch (256.54 mm)
Operating System
Microsoft®
View Details
Computer Type
Computer Terminal
Display Size
4.0 inch (101.60 mm)
Operating System
Google®
View Details
Allen-Bradley / Rockwell Automation
Display Size
17.0 inch (431.80 mm)
Operating System
Microsoft®
Main Memory
32.00 GB
View Details