The PPC-4151W-P5AE is a 15.6" panel PC featuring a true-flat WXGA TFT LCD with a resolution of 1366 x 768. It is powered by an Intel® Core,Ñ¢ i5-4300U dual-core processor, operating at 1.9 GHz with a turbo boost capability of up to 2.9 GHz. The device utilizes a fanless design for efficient thermal management, enhancing reliability in industrial applications. This model supports a wide input power range of 12 to 24 VDC and includes dual Gigabit Ethernet ports with IEEE1588 support. It offers extensive connectivity options with 5 serial ports (4 x RS-232, 1 x RS-422/485), 5 USB ports (4 x USB 3.0 and 1 x USB 2.0), and additional video outputs including a VGA port and DisplayPort. The PPC-4151W-P5AE also features a PCIe x4 expansion slot for customization with fieldbus protocols or proprietary cards. The touchscreen is a 10-point multi-touch projected capacitive type, providing an intuitive user interface. The device is designed to operate in a temperature range of 0 to 50 °C with SSD and has an IP65-rated front panel for protection against dust and water ingress. It is compatible with various operating systems, including Microsoft Windows and Linux, making it versatile for different industrial applications.
Panel PCs 15.6" WXGA PCT Panel PC,Intel Core i5-4
PANEL PC 15.6" PPC PCT I5-4300U
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Computers | Computers |
| Product Number | PPC-4151W-P5AE | PPC-4151W-P5AE |
| Product Name | Panel PCs | Industrial PCs |
| Computer Type | Panel Mount |