PPC-412-R750AU -- INDUSTRIAL PCS
Advantech
Industrial PCs
PPC-412-R750AU
Description
FANLESS PANEL
-
Quarktwin Technology Ltd.
Description
FANLESS PANEL
Technical Specifications
|
Product Category
|
Computers |
|
Product Number
|
PPC-412-R750AU |
|
Product Name
|
Industrial PCs |
Unlock Full Specs
to access all available technical data
Similar Products
Computer Type
Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System
Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor
Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
Computer Type
Tablet
Display Size
10.5 inch (266.70 mm)
General Features
Handheld or Portable
View Details
Computer Type
Computer Terminal
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
Allen-Bradley / Rockwell Automation
Display Size
19.0 inch (482.60 mm)
Operating System
Microsoft®
Main Memory
32.00 GB
View Details