PPC-321W-PB50AU -- INDUSTRIAL PCS
Advantech
Industrial PCs
PPC-321W-PB50AU
Description
FANLESS PANEL
-
Quarktwin Technology Ltd.
Description
FANLESS PANEL
Technical Specifications
|
Product Category
|
Computers |
|
Product Number
|
PPC-321W-PB50AU |
|
Product Name
|
Industrial PCs |
Unlock Full Specs
to access all available technical data
Similar Products
Computer Type
Tablet
Operating System
Microsoft®; Windows 11 IoT Enterprise LTSC
Processor
Intel 386 Family; Intel® N200, 3.70 GHz
View Details
Computer Type
Desktop, Stand Alone or Tower
Processor
Intel 386 Family
Speed
1600 MHz
View Details
Computer Type
Computer Terminal
Display Size
6.0 inch (152.40 mm)
Operating System
Google®
View Details