PPC-3170-RE4AE -- INDUSTRIAL PCS
Advantech
Industrial PCs
PPC-3170-RE4AE
Description
17" FANLESS PANEL PC
-
Quarktwin Technology Ltd.
Datasheet
Description
17" FANLESS PANEL PC
Datasheet
Technical Specifications
|
Product Category
|
Computers |
|
Product Number
|
PPC-3170-RE4AE |
|
Product Name
|
Industrial PCs |
|
Computer Type
|
Panel Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Computer Type
Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System
Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor
Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
Computer Type
Desktop, Stand Alone or Tower
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
Computer Type
Tablet
Display Size
10.1 inch (256.54 mm)
Operating System
Microsoft®
View Details
Processor
Intel 386 Family; Intel N97
Main Memory
32.00 GB
Operating Temperature
? to 122 F (? to 50 C)
View Details