PPC-3151SW-P65BU -- INDUSTRIAL PCS
Advantech
Industrial PCs
PPC-3151SW-P65BU
Description
FANLESS PANEL
-
Quarktwin Technology Ltd.
Description
FANLESS PANEL
Technical Specifications
|
Product Category
|
Computers |
|
Product Number
|
PPC-3151SW-P65BU |
|
Product Name
|
Industrial PCs |
Unlock Full Specs
to access all available technical data
Similar Products
Computer Type
Desktop, Stand Alone or Tower
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
Computer Type
Tablet
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
Processor
Intel 386 Family; Intel® Core™ Ultra 5 125U Intel® Core™ Ultra 7 155U
Speed
1200 to 4800 MHz
Main Memory
96.00 GB
View Details