Advantech Panel PCs POC-W243L-B00D-ACE

Description
Panel PCs POC-W243L 23.8" Kaby lake I5 W/4G RAM/P-CAP Touch
Datasheet
Description
Panel PCs POC-W243L 23.8" Kaby lake I5 W/4G RAM/P-CAP Touch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Panel PCs POC-W243L 23.8" Kaby lake I5 W/4G RAM/P-CAP Touch

Panel PCs POC-W243L 23.8" Kaby lake I5 W/4G RAM/P-CAP Touch

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Computers
Product Number POC-W243L-B00D-ACE
Product Name Panel PCs
Unlock Full Specs
to access all available technical data

Similar Products

ML100G-40 Compact Fanless AMD Ryzen Mini PC - ML100G-40 - OnLogic Inc.
Specs
Processor AMD Athlon; AMD Ryzen
Speed 2000 to 3600 MHz
Main Memory 16.00 GB
View Details
Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details