Advantech 21.5" Ubiquitous Touch Computer with Intel® Core™ 12th–14th Gen Processor UTC-320SLP-PTB0E

Description
21.5" Ubiquitous Touch Computer with Intel® Core™ 12th–14th Gen Processor Fan SKU and Fanless SKU system design Socket Type CPU with Intel® Core™ 12th/13th/14th Gen processor Multiple power input options (Power Din 4 pins/Terminal Block) 21.5" monitor with 16:9 widescreen display Front panel IP65 compliant VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management Support TPM 2.0
Request a Quote Datasheet
Description
21.5" Ubiquitous Touch Computer with Intel® Core™ 12th–14th Gen Processor Fan SKU and Fanless SKU system design Socket Type CPU with Intel® Core™ 12th/13th/14th Gen processor Multiple power input options (Power Din 4 pins/Terminal Block) 21.5" monitor with 16:9 widescreen display Front panel IP65 compliant VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management Support TPM 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Ubiquitous Touch Computer with Intel® Core™ 12th–14th Gen Processor
UTC-320SLP-PTB0E
21.5" Ubiquitous Touch Computer with Intel® Core™ 12th–14th Gen Processor UTC-320SLP-PTB0E
21.5" Ubiquitous Touch Computer with Intel® Core™ 12th–14th Gen Processor Fan SKU and Fanless SKU system design Socket Type CPU with Intel® Core™ 12th/13th/14th Gen processor Multiple power input options (Power Din 4 pins/Terminal Block) 21.5" monitor with 16:9 widescreen display Front panel IP65 compliant VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management Support TPM 2.0

21.5" Ubiquitous Touch Computer with Intel® Core™ 12th–14th Gen Processor

  • Fan SKU and Fanless SKU system design
  • Socket Type CPU with Intel® Core™ 12th/13th/14th Gen processor
  • Multiple power input options (Power Din 4 pins/Terminal Block)
  • 21.5" monitor with 16:9 widescreen display
  • Front panel IP65 compliant
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Detachable frame design for panel mount applications
  • Support DeviceOn/iService software for remote device management
  • Support TPM 2.0
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTC-320SLP-PTB0E
Product Name 21.5" Ubiquitous Touch Computer with Intel® Core™ 12th–14th Gen Processor
Computer Type Computer Terminal
Display Size 21.5 inch (546.10 mm)
Operating System N/A
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK-1123C-S3A3 - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
12.1
Specs
Computer Type Computer Terminal
Display Size 12.0 inch (304.80 mm)
Operating System Microsoft® Windows 10 LTSC, Linux, Android
View Details
2 suppliers
Front Access Micro Computer, Intel 6th/7th Gen Core i CPU (LGA1151),10 COM, 8 USB, and 4 Expansion slots - AIMC-3403-00A2 - Advantech
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family; Intel® Core™ processors (7th/6th Gen)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details