Extreme Engineering Solutions, Inc. (X-ES) Intel® Xeon® D-1700 Processor-Based 3U VPX-REDI Module with 48 GB of DDR4, 100 Gigabit Ethernet, and SecureCOTS™ XPedite7770

Description
The XPedite7770 is a secure, high-performance single board computer based on the Intel® Xeon® D-1700 series (formerly Ice Lake-D) of processors, making it an optimal choice for computationally heavy applications requiring maximum data and information protection. This 3U VPX-REDI module integrates SecureCOTS™ technology with a Microsemi® PolarFire™ System-on-Chip (SoC) FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required. The XPedite7770 provides incredible speed with 100GBASE-KR4, 10GBASE-KR, and 10/100/1000BASE-T Ethernet ports. It accommodates up to 48 GB of DDR4 ECC SDRAM in three channels and up to 256 GB of onboard NAND flash in addition to numerous I/O ports, including USB 2.0, PCI Express, and RS-232/422/485 serial through the backplane connectors. An integrated XMC site provides additional expansion capabilities, including a x8 PCI Express connection to the Intel® Xeon® D processor and X12d I/O mapped directly to the VPX backplane connectors. The XPedite7770 offers a SOSA-aligned pinout compatible with backplane slot profile 1F1F2U1TU1T1U1T-14.2 .16. The AMPS profile is MODA3-16.2.15-1-F2C- (E8)(P3F)(2E7-E3)(N- N-N-N-M3/M4/M5-N) , although limitations apply. Contact factory for details. Wind River VxWorks and X-ES Enterprise Linux (XEL) Board Support Packages (BSPs) are available. Features Supports Intel® Xeon® D-1700 series (formerly Ice Lake-D) processors Up to 10 Xeon®-class cores in a single, power-efficient SoC package SKUs available with native extended temperature support Designed with SecureCOTS™ technology to support enhanced security and trusted computing Microsemi® PolarFire™ SoC FPGA with 256 MB SPI flash 3U VPX (VITA 46) module Ruggedized Enhanced Design Implementation (REDI) per VITA 48 Compatible with multiple VITA 65 OpenVPX™ slot profiles 48 GB of DDR4 ECC SDRAM in three channels Up to 256 GB of NAND flash XMC site with x8 PCIe interface and rear I/O support One 100GBASE-KR4 Ethernet port One 10/100/1000BASE-T Ethernet port Two x4 Gen3, one x4 Gen2, and two x2 Gen2 PCIe interfaces One 10GBASE-KR port (with additional port available in some board configurations) Two USB 2.0 ports Two RS-232/422/485 serial ports RDMA over Converged Ethernet (RoCE) v2 internet layer protocol support SOSA-aligned pinout compatible with backplane slot profile 1F1F2U1TU1T1U1T-14.2 .16 SOSA-aligned to AMPS profile MODA3-16.2.15-1-F2C- (E8)(P3F)(2E7-E3)(N- N-N-N-M3/M4/M5-N) (I/O limitations apply, contact factory for details) Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Microsoft Windows drivers and other operating systems Technical Specs Processor Intel® Xeon® D-1700 series (formerly Ice Lake-D) processor Up to 10 Xeon®-class cores in a single, power-efficient SoC package SKUs available with native extended temperature support Memory 48 GB of DDR4 ECC SDRAM in three channels Up to 256 GB of NAND flash 64 MB NOR boot flash 64 kB EEPROM Security and Management Microsemi® PolarFire™ SoC FPGA with 256 MB SPI flash Designed with SecureCOTS™ technology to support enhanced security and trusted computing System voltage monitor, power-on/reset control, non-volatile write-protection control Trusted Platform Module (TPM) VPX (VITA 46) P0 I/O Two IPMB connections to an IPMI Controller VPX (VITA 46) P1 I/O One 100GBASE-KR4 Ethernet port to P1.A One x4 PCI Express Gen3-capable interface to P1.B XMC P16 I/O, mapping P1w9-X12d per VITA 46.9 One 10GBASE-KR Ethernet port One 10GBASE-KR Ethernet port (optional) VPX (VITA 46) P2 I/O One 10/100/1000BASE-T Ethernet port One x4 PCI Express Gen3-capable interface One x4 PCI Express Gen2-capable interface Two x2 PCI Express Gen2-capable interfaces Two USB 2.0 ports Two RS-232/422/485 serial ports Four single-ended FPGA GPIOs Software Support RDMA over Converged Ethernet (RoCE) v2 internet layer protocol support UEFI firmware Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Microsoft Windows drivers and other operating systems XMC Site One x8 PCI Express Gen3-capable interface Physical Characteristics 3U VPX-REDI conduction- or air-cooled form factor SOSA-aligned pinout compatible with backplane slot profile 1F1F2U1TU1T1U1T-14.2 .16 SOSA-aligned to AMPS profile MODA3-16.2.15-1-F2C- (E8)(P3F)(2E7-E3)(N- N-N-N-M3/M4/M5-N) (I/O limitations apply, contact factory for details) Dimensions: 100 mm x 160 mm 0.8 in. pitch without solder-side cover 1.0 in. pitch with Two-Level Maintenance (2LM) support Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Thermal performance will vary based on CPU frequency and application Contact X-ES for air-cooled development options Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet
Description
The XPedite7770 is a secure, high-performance single board computer based on the Intel® Xeon® D-1700 series (formerly Ice Lake-D) of processors, making it an optimal choice for computationally heavy applications requiring maximum data and information protection. This 3U VPX-REDI module integrates SecureCOTS™ technology with a Microsemi® PolarFire™ System-on-Chip (SoC) FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required. The XPedite7770 provides incredible speed with 100GBASE-KR4, 10GBASE-KR, and 10/100/1000BASE-T Ethernet ports. It accommodates up to 48 GB of DDR4 ECC SDRAM in three channels and up to 256 GB of onboard NAND flash in addition to numerous I/O ports, including USB 2.0, PCI Express, and RS-232/422/485 serial through the backplane connectors. An integrated XMC site provides additional expansion capabilities, including a x8 PCI Express connection to the Intel® Xeon® D processor and X12d I/O mapped directly to the VPX backplane connectors. The XPedite7770 offers a SOSA-aligned pinout compatible with backplane slot profile 1F1F2U1TU1T1U1T-14.2 .16. The AMPS profile is MODA3-16.2.15-1-F2C- (E8)(P3F)(2E7-E3)(N- N-N-N-M3/M4/M5-N) , although limitations apply. Contact factory for details. Wind River VxWorks and X-ES Enterprise Linux (XEL) Board Support Packages (BSPs) are available. Features Supports Intel® Xeon® D-1700 series (formerly Ice Lake-D) processors Up to 10 Xeon®-class cores in a single, power-efficient SoC package SKUs available with native extended temperature support Designed with SecureCOTS™ technology to support enhanced security and trusted computing Microsemi® PolarFire™ SoC FPGA with 256 MB SPI flash 3U VPX (VITA 46) module Ruggedized Enhanced Design Implementation (REDI) per VITA 48 Compatible with multiple VITA 65 OpenVPX™ slot profiles 48 GB of DDR4 ECC SDRAM in three channels Up to 256 GB of NAND flash XMC site with x8 PCIe interface and rear I/O support One 100GBASE-KR4 Ethernet port One 10/100/1000BASE-T Ethernet port Two x4 Gen3, one x4 Gen2, and two x2 Gen2 PCIe interfaces One 10GBASE-KR port (with additional port available in some board configurations) Two USB 2.0 ports Two RS-232/422/485 serial ports RDMA over Converged Ethernet (RoCE) v2 internet layer protocol support SOSA-aligned pinout compatible with backplane slot profile 1F1F2U1TU1T1U1T-14.2 .16 SOSA-aligned to AMPS profile MODA3-16.2.15-1-F2C- (E8)(P3F)(2E7-E3)(N- N-N-N-M3/M4/M5-N) (I/O limitations apply, contact factory for details) Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Microsoft Windows drivers and other operating systems Technical Specs Processor Intel® Xeon® D-1700 series (formerly Ice Lake-D) processor Up to 10 Xeon®-class cores in a single, power-efficient SoC package SKUs available with native extended temperature support Memory 48 GB of DDR4 ECC SDRAM in three channels Up to 256 GB of NAND flash 64 MB NOR boot flash 64 kB EEPROM Security and Management Microsemi® PolarFire™ SoC FPGA with 256 MB SPI flash Designed with SecureCOTS™ technology to support enhanced security and trusted computing System voltage monitor, power-on/reset control, non-volatile write-protection control Trusted Platform Module (TPM) VPX (VITA 46) P0 I/O Two IPMB connections to an IPMI Controller VPX (VITA 46) P1 I/O One 100GBASE-KR4 Ethernet port to P1.A One x4 PCI Express Gen3-capable interface to P1.B XMC P16 I/O, mapping P1w9-X12d per VITA 46.9 One 10GBASE-KR Ethernet port One 10GBASE-KR Ethernet port (optional) VPX (VITA 46) P2 I/O One 10/100/1000BASE-T Ethernet port One x4 PCI Express Gen3-capable interface One x4 PCI Express Gen2-capable interface Two x2 PCI Express Gen2-capable interfaces Two USB 2.0 ports Two RS-232/422/485 serial ports Four single-ended FPGA GPIOs Software Support RDMA over Converged Ethernet (RoCE) v2 internet layer protocol support UEFI firmware Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Microsoft Windows drivers and other operating systems XMC Site One x8 PCI Express Gen3-capable interface Physical Characteristics 3U VPX-REDI conduction- or air-cooled form factor SOSA-aligned pinout compatible with backplane slot profile 1F1F2U1TU1T1U1T-14.2 .16 SOSA-aligned to AMPS profile MODA3-16.2.15-1-F2C- (E8)(P3F)(2E7-E3)(N- N-N-N-M3/M4/M5-N) (I/O limitations apply, contact factory for details) Dimensions: 100 mm x 160 mm 0.8 in. pitch without solder-side cover 1.0 in. pitch with Two-Level Maintenance (2LM) support Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Thermal performance will vary based on CPU frequency and application Contact X-ES for air-cooled development options Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Xeon® D-1700 Processor-Based 3U VPX-REDI Module with 48 GB of DDR4, 100 Gigabit Ethernet, and SecureCOTS™ - XPedite7770 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
Intel® Xeon® D-1700 Processor-Based 3U VPX-REDI Module with 48 GB of DDR4, 100 Gigabit Ethernet, and SecureCOTS™
XPedite7770
Intel® Xeon® D-1700 Processor-Based 3U VPX-REDI Module with 48 GB of DDR4, 100 Gigabit Ethernet, and SecureCOTS™ XPedite7770
The XPedite7770 is a secure, high-performance single board computer based on the Intel® Xeon® D-1700 series (formerly Ice Lake-D) of processors, making it an optimal choice for computationally heavy applications requiring maximum data and information protection. This 3U VPX-REDI module integrates SecureCOTS™ technology with a Microsemi® PolarFire™ System-on-Chip (SoC) FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required. The XPedite7770 provides incredible speed with 100GBASE-KR4, 10GBASE-KR, and 10/100/1000BASE-T Ethernet ports. It accommodates up to 48 GB of DDR4 ECC SDRAM in three channels and up to 256 GB of onboard NAND flash in addition to numerous I/O ports, including USB 2.0, PCI Express, and RS-232/422/485 serial through the backplane connectors. An integrated XMC site provides additional expansion capabilities, including a x8 PCI Express connection to the Intel® Xeon® D processor and X12d I/O mapped directly to the VPX backplane connectors. The XPedite7770 offers a SOSA-aligned pinout compatible with backplane slot profile 1F1F2U1TU1T1U1T-14.2 .16. The AMPS profile is MODA3-16.2.15-1-F2C- (E8)(P3F)(2E7-E3)(N- N-N-N-M3/M4/M5-N) , although limitations apply. Contact factory for details. Wind River VxWorks and X-ES Enterprise Linux (XEL) Board Support Packages (BSPs) are available. Features Supports Intel® Xeon® D-1700 series (formerly Ice Lake-D) processors Up to 10 Xeon®-class cores in a single, power-efficient SoC package SKUs available with native extended temperature support Designed with SecureCOTS™ technology to support enhanced security and trusted computing Microsemi® PolarFire™ SoC FPGA with 256 MB SPI flash 3U VPX (VITA 46) module Ruggedized Enhanced Design Implementation (REDI) per VITA 48 Compatible with multiple VITA 65 OpenVPX™ slot profiles 48 GB of DDR4 ECC SDRAM in three channels Up to 256 GB of NAND flash XMC site with x8 PCIe interface and rear I/O support One 100GBASE-KR4 Ethernet port One 10/100/1000BASE-T Ethernet port Two x4 Gen3, one x4 Gen2, and two x2 Gen2 PCIe interfaces One 10GBASE-KR port (with additional port available in some board configurations) Two USB 2.0 ports Two RS-232/422/485 serial ports RDMA over Converged Ethernet (RoCE) v2 internet layer protocol support SOSA-aligned pinout compatible with backplane slot profile 1F1F2U1TU1T1U1T-14.2 .16 SOSA-aligned to AMPS profile MODA3-16.2.15-1-F2C- (E8)(P3F)(2E7-E3)(N- N-N-N-M3/M4/M5-N) (I/O limitations apply, contact factory for details) Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Microsoft Windows drivers and other operating systems Technical Specs Processor Intel® Xeon® D-1700 series (formerly Ice Lake-D) processor Up to 10 Xeon®-class cores in a single, power-efficient SoC package SKUs available with native extended temperature support Memory 48 GB of DDR4 ECC SDRAM in three channels Up to 256 GB of NAND flash 64 MB NOR boot flash 64 kB EEPROM Security and Management Microsemi® PolarFire™ SoC FPGA with 256 MB SPI flash Designed with SecureCOTS™ technology to support enhanced security and trusted computing System voltage monitor, power-on/reset control, non-volatile write-protection control Trusted Platform Module (TPM) VPX (VITA 46) P0 I/O Two IPMB connections to an IPMI Controller VPX (VITA 46) P1 I/O One 100GBASE-KR4 Ethernet port to P1.A One x4 PCI Express Gen3-capable interface to P1.B XMC P16 I/O, mapping P1w9-X12d per VITA 46.9 One 10GBASE-KR Ethernet port One 10GBASE-KR Ethernet port (optional) VPX (VITA 46) P2 I/O One 10/100/1000BASE-T Ethernet port One x4 PCI Express Gen3-capable interface One x4 PCI Express Gen2-capable interface Two x2 PCI Express Gen2-capable interfaces Two USB 2.0 ports Two RS-232/422/485 serial ports Four single-ended FPGA GPIOs Software Support RDMA over Converged Ethernet (RoCE) v2 internet layer protocol support UEFI firmware Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Microsoft Windows drivers and other operating systems XMC Site One x8 PCI Express Gen3-capable interface Physical Characteristics 3U VPX-REDI conduction- or air-cooled form factor SOSA-aligned pinout compatible with backplane slot profile 1F1F2U1TU1T1U1T-14.2 .16 SOSA-aligned to AMPS profile MODA3-16.2.15-1-F2C- (E8)(P3F)(2E7-E3)(N- N-N-N-M3/M4/M5-N) (I/O limitations apply, contact factory for details) Dimensions: 100 mm x 160 mm 0.8 in. pitch without solder-side cover 1.0 in. pitch with Two-Level Maintenance (2LM) support Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Thermal performance will vary based on CPU frequency and application Contact X-ES for air-cooled development options Power Requirements Power will vary based on configuration and usage. Please consult factory.

The XPedite7770 is a secure, high-performance single board computer based on the Intel® Xeon® D-1700 series (formerly Ice Lake-D) of processors, making it an optimal choice for computationally heavy applications requiring maximum data and information protection.

This 3U VPX-REDI module integrates SecureCOTS™ technology with a Microsemi® PolarFire™ System-on-Chip (SoC) FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required.

The XPedite7770 provides incredible speed with 100GBASE-KR4, 10GBASE-KR, and 10/100/1000BASE-T Ethernet ports. It accommodates up to 48 GB of DDR4 ECC SDRAM in three channels and up to 256 GB of onboard NAND flash in addition to numerous I/O ports, including USB 2.0, PCI Express, and RS-232/422/485 serial through the backplane connectors. An integrated XMC site provides additional expansion capabilities, including a x8 PCI Express connection to the Intel® Xeon® D processor and X12d I/O mapped directly to the VPX backplane connectors.

The XPedite7770 offers a SOSA-aligned pinout compatible with backplane slot profile 1F1F2U1TU1T1U1T-14.2.16. The AMPS profile is MODA3-16.2.15-1-F2C-(E8)(P3F)(2E7-E3)(N-N-N-N-M3/M4/M5-N)<N>, although limitations apply. Contact factory for details.

Wind River VxWorks and X-ES Enterprise Linux (XEL) Board Support Packages (BSPs) are available.


Features

  • Supports Intel® Xeon® D-1700 series (formerly Ice Lake-D) processors
  • Up to 10 Xeon®-class cores in a single, power-efficient SoC package
  • SKUs available with native extended temperature support
  • Designed with SecureCOTS™ technology to support enhanced security and trusted computing
  • Microsemi® PolarFire™ SoC FPGA with 256 MB SPI flash
  • 3U VPX (VITA 46) module
  • Ruggedized Enhanced Design Implementation (REDI) per VITA 48
  • Compatible with multiple VITA 65 OpenVPX™ slot profiles
  • 48 GB of DDR4 ECC SDRAM in three channels
  • Up to 256 GB of NAND flash
  • XMC site with x8 PCIe interface and rear I/O support
  • One 100GBASE-KR4 Ethernet port
  • One 10/100/1000BASE-T Ethernet port
  • Two x4 Gen3, one x4 Gen2, and two x2 Gen2 PCIe interfaces
  • One 10GBASE-KR port (with additional port available in some board configurations)
  • Two USB 2.0 ports
  • Two RS-232/422/485 serial ports
  • RDMA over Converged Ethernet (RoCE) v2 internet layer protocol support
  • SOSA-aligned pinout compatible with backplane slot profile 1F1F2U1TU1T1U1T-14.2.16
  • SOSA-aligned to AMPS profile MODA3-16.2.15-1-F2C-(E8)(P3F)(2E7-E3)(N-N-N-N-M3/M4/M5-N)<N> (I/O limitations apply, contact factory for details)
  • Wind River VxWorks BSP
  • X-ES Enterprise Linux (XEL) BSP
  • Contact factory for availability of Microsoft Windows drivers and other operating systems

Technical Specs

Processor

  • Intel® Xeon® D-1700 series (formerly Ice Lake-D) processor
  • Up to 10 Xeon®-class cores in a single, power-efficient SoC package
  • SKUs available with native extended temperature support

Memory

  • 48 GB of DDR4 ECC SDRAM in three channels
  • Up to 256 GB of NAND flash
  • 64 MB NOR boot flash
  • 64 kB EEPROM

Security and Management

  • Microsemi® PolarFire™ SoC FPGA with 256 MB SPI flash
  • Designed with SecureCOTS™ technology to support enhanced security and trusted computing
  • System voltage monitor, power-on/reset control, non-volatile write-protection control
  • Trusted Platform Module (TPM)

VPX (VITA 46) P0 I/O

  • Two IPMB connections to an IPMI Controller

VPX (VITA 46) P1 I/O

  • One 100GBASE-KR4 Ethernet port to P1.A
  • One x4 PCI Express Gen3-capable interface to P1.B
  • XMC P16 I/O, mapping P1w9-X12d per VITA 46.9
  • One 10GBASE-KR Ethernet port
  • One 10GBASE-KR Ethernet port (optional)

VPX (VITA 46) P2 I/O

  • One 10/100/1000BASE-T Ethernet port
  • One x4 PCI Express Gen3-capable interface
  • One x4 PCI Express Gen2-capable interface
  • Two x2 PCI Express Gen2-capable interfaces
  • Two USB 2.0 ports
  • Two RS-232/422/485 serial ports
  • Four single-ended FPGA GPIOs

Software Support

  • RDMA over Converged Ethernet (RoCE) v2 internet layer protocol support
  • UEFI firmware
  • Wind River VxWorks BSP
  • X-ES Enterprise Linux (XEL) BSP
  • Contact factory for availability of Microsoft Windows drivers and other operating systems

XMC Site

  • One x8 PCI Express Gen3-capable interface

Physical Characteristics

  • 3U VPX-REDI conduction- or air-cooled form factor
  • SOSA-aligned pinout compatible with backplane slot profile 1F1F2U1TU1T1U1T-14.2.16
  • SOSA-aligned to AMPS profile MODA3-16.2.15-1-F2C-(E8)(P3F)(2E7-E3)(N-N-N-N-M3/M4/M5-N)<N> (I/O limitations apply, contact factory for details)
  • Dimensions: 100 mm x 160 mm
  • 0.8 in. pitch without solder-side cover
  • 1.0 in. pitch with Two-Level Maintenance (2LM) support

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 5
  • Conformal coating available as an ordering option
  • Thermal performance will vary based on CPU frequency and application
  • Contact X-ES for air-cooled development options

Power Requirements

  • Power will vary based on configuration and usage. Please consult factory.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Single Board Computers (SBC)
Product Number XPedite7770
Product Name Intel® Xeon® D-1700 Processor-Based 3U VPX-REDI Module with 48 GB of DDR4, 100 Gigabit Ethernet, and SecureCOTS™
Processor / CPU Intel® Xeon®
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - ASMB-785G4-00A1E-ND - DigiKey
Specs
CPU Speed 3700 MHz
Features RoHS; Watchdog Timer
Main Memory 0 to 64000 MB
View Details
2 suppliers
Intel® Xeon® D-1500 Family Processor-Based 3U VPX-REDI Module with Dual 10 Gigabit Ethernet and XMC Site - XPedite7680 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Processor / CPU Intel® Xeon®
Computer Bus USB; VPX; 3U VPX
Main Memory 32000 MB
View Details
HS-771 Half-Size PCI SBC supports Intel Core 2 Duo Mobile - 3308870 - Global American, Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®
Computer Bus PCI
Chipset Intel Chipset
View Details