Extreme Engineering Solutions, Inc. (X-ES) NXP QorIQ T1042 Quad-Core Processor-Based, Air-Cooled XMC/PrPMC with Four Gigabit Ethernet Ports XPedite6106

Description
The XPedite6106 is a high-performance, XMC/PrPMC, single board computer supporting an NXP QorIQ T1042 processor. It is a design refresh of the XPedite6100, intended to update obsolete components while maintaining the same functionality and features. The T1042 processor offers four e5500 cores running at up to 1.4 GHz with a single channel of DDR3 memory, all within a low power envelope. Alternate processors T1022 and T2081 are available. The XPedite6106 provides a high-performance, feature-rich solution for current and future generations of embedded applications. Linux, Wind River VxWorks, QNX Neutrino, Green Hills INTEGRITY, and LynuxWorks LynxOS Board Support Packages (BSPs) are available. Features NXP QorIQ T1042 processor with four Power Architecture® e5500 cores at up to 1.4 GHz Alternate NXP QorIQ processors: T1022 and T2081 Air-cooled Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash One x4 PCI Express interface to P15 Gen2 (T10xx) or Gen3 (T2081) PCI PrPMC interface Four 10/100/1000BASE-T Ethernet ports Two RS-232/422/485 serial ports Two USB 2.0 ports Two SATA ports to P16 (optional) Linux BSP Wind River VxWorks BSP QNX Neutrino BSP Green Hills INTEGRITY BSP LynuxWorks LynxOS BSP Technical Specs Processor NXP QorIQ T1042 processor with four Power Architecture® e5500 cores at up to 1.4 GHz 256 kB back-side L2 cache (per core) 256 kB platform cache IEEE 754 Floating-Point Unit support Alternate Processor Configurations T1022 (two e5500 cores) at up to 1.4 GHz T2081 (four dual-threaded e6500 cores) at up to 1.8 GHz Memory Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash PrPMC Interface 66/33 MHz PCI 32-bit bus interface P15 XMC Interface x4 PCI Express Gen2 (T10xx) or Gen3 (T2081) P14/P16 XMC/PMC Interface Two 10/100/1000BASE-T Ethernet ports to P14 One 10/100/1000BASE-T Ethernet port to P16 Two RS-232/422/485 serial ports 3.3 V GPIO Up to two USB 2.0 ports Two SATA ports capable of 6 Gb/s (optional, contact factory) Front Panel I/O One 10/100/1000BASE-T Ethernet port Two RS-232 serial ports One USB 2.0 port Software Support Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY-178 BSP Contact factory for availability of QNX Neutrino and LynuxWorks LynxOS BSPs Physical Characteristics Air-cooled XMC/PMC form factor Dimensions: 149 mm x 74 mm, 10 mm stacking height Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet
Description
The XPedite6106 is a high-performance, XMC/PrPMC, single board computer supporting an NXP QorIQ T1042 processor. It is a design refresh of the XPedite6100, intended to update obsolete components while maintaining the same functionality and features. The T1042 processor offers four e5500 cores running at up to 1.4 GHz with a single channel of DDR3 memory, all within a low power envelope. Alternate processors T1022 and T2081 are available. The XPedite6106 provides a high-performance, feature-rich solution for current and future generations of embedded applications. Linux, Wind River VxWorks, QNX Neutrino, Green Hills INTEGRITY, and LynuxWorks LynxOS Board Support Packages (BSPs) are available. Features NXP QorIQ T1042 processor with four Power Architecture® e5500 cores at up to 1.4 GHz Alternate NXP QorIQ processors: T1022 and T2081 Air-cooled Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash One x4 PCI Express interface to P15 Gen2 (T10xx) or Gen3 (T2081) PCI PrPMC interface Four 10/100/1000BASE-T Ethernet ports Two RS-232/422/485 serial ports Two USB 2.0 ports Two SATA ports to P16 (optional) Linux BSP Wind River VxWorks BSP QNX Neutrino BSP Green Hills INTEGRITY BSP LynuxWorks LynxOS BSP Technical Specs Processor NXP QorIQ T1042 processor with four Power Architecture® e5500 cores at up to 1.4 GHz 256 kB back-side L2 cache (per core) 256 kB platform cache IEEE 754 Floating-Point Unit support Alternate Processor Configurations T1022 (two e5500 cores) at up to 1.4 GHz T2081 (four dual-threaded e6500 cores) at up to 1.8 GHz Memory Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash PrPMC Interface 66/33 MHz PCI 32-bit bus interface P15 XMC Interface x4 PCI Express Gen2 (T10xx) or Gen3 (T2081) P14/P16 XMC/PMC Interface Two 10/100/1000BASE-T Ethernet ports to P14 One 10/100/1000BASE-T Ethernet port to P16 Two RS-232/422/485 serial ports 3.3 V GPIO Up to two USB 2.0 ports Two SATA ports capable of 6 Gb/s (optional, contact factory) Front Panel I/O One 10/100/1000BASE-T Ethernet port Two RS-232 serial ports One USB 2.0 port Software Support Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY-178 BSP Contact factory for availability of QNX Neutrino and LynuxWorks LynxOS BSPs Physical Characteristics Air-cooled XMC/PMC form factor Dimensions: 149 mm x 74 mm, 10 mm stacking height Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NXP QorIQ T1042 Quad-Core Processor-Based, Air-Cooled XMC/PrPMC with Four Gigabit Ethernet Ports - XPedite6106 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
NXP QorIQ T1042 Quad-Core Processor-Based, Air-Cooled XMC/PrPMC with Four Gigabit Ethernet Ports
XPedite6106
NXP QorIQ T1042 Quad-Core Processor-Based, Air-Cooled XMC/PrPMC with Four Gigabit Ethernet Ports XPedite6106
The XPedite6106 is a high-performance, XMC/PrPMC, single board computer supporting an NXP QorIQ T1042 processor. It is a design refresh of the XPedite6100, intended to update obsolete components while maintaining the same functionality and features. The T1042 processor offers four e5500 cores running at up to 1.4 GHz with a single channel of DDR3 memory, all within a low power envelope. Alternate processors T1022 and T2081 are available. The XPedite6106 provides a high-performance, feature-rich solution for current and future generations of embedded applications. Linux, Wind River VxWorks, QNX Neutrino, Green Hills INTEGRITY, and LynuxWorks LynxOS Board Support Packages (BSPs) are available. Features NXP QorIQ T1042 processor with four Power Architecture® e5500 cores at up to 1.4 GHz Alternate NXP QorIQ processors: T1022 and T2081 Air-cooled Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash One x4 PCI Express interface to P15 Gen2 (T10xx) or Gen3 (T2081) PCI PrPMC interface Four 10/100/1000BASE-T Ethernet ports Two RS-232/422/485 serial ports Two USB 2.0 ports Two SATA ports to P16 (optional) Linux BSP Wind River VxWorks BSP QNX Neutrino BSP Green Hills INTEGRITY BSP LynuxWorks LynxOS BSP Technical Specs Processor NXP QorIQ T1042 processor with four Power Architecture® e5500 cores at up to 1.4 GHz 256 kB back-side L2 cache (per core) 256 kB platform cache IEEE 754 Floating-Point Unit support Alternate Processor Configurations T1022 (two e5500 cores) at up to 1.4 GHz T2081 (four dual-threaded e6500 cores) at up to 1.8 GHz Memory Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash PrPMC Interface 66/33 MHz PCI 32-bit bus interface P15 XMC Interface x4 PCI Express Gen2 (T10xx) or Gen3 (T2081) P14/P16 XMC/PMC Interface Two 10/100/1000BASE-T Ethernet ports to P14 One 10/100/1000BASE-T Ethernet port to P16 Two RS-232/422/485 serial ports 3.3 V GPIO Up to two USB 2.0 ports Two SATA ports capable of 6 Gb/s (optional, contact factory) Front Panel I/O One 10/100/1000BASE-T Ethernet port Two RS-232 serial ports One USB 2.0 port Software Support Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY-178 BSP Contact factory for availability of QNX Neutrino and LynuxWorks LynxOS BSPs Physical Characteristics Air-cooled XMC/PMC form factor Dimensions: 149 mm x 74 mm, 10 mm stacking height Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.

The XPedite6106 is a high-performance, XMC/PrPMC, single board computer supporting an NXP QorIQ T1042 processor. It is a design refresh of the XPedite6100, intended to update obsolete components while maintaining the same functionality and features.

The T1042 processor offers four e5500 cores running at up to 1.4 GHz with a single channel of DDR3 memory, all within a low power envelope. Alternate processors T1022 and T2081 are available.

The XPedite6106 provides a high-performance, feature-rich solution for current and future generations of embedded applications. Linux, Wind River VxWorks, QNX Neutrino, Green Hills INTEGRITY, and LynuxWorks LynxOS Board Support Packages (BSPs) are available.


Features

  • NXP QorIQ T1042 processor with four Power Architecture® e5500 cores at up to 1.4 GHz
  • Alternate NXP QorIQ processors: T1022 and T2081
  • Air-cooled
  • Up to 8 GB of DDR3 ECC SDRAM
  • Up to 512 MB of NOR flash (with redundancy)
  • Up to 32 GB of NAND flash
  • One x4 PCI Express interface to P15 Gen2 (T10xx) or Gen3 (T2081)
  • PCI PrPMC interface
  • Four 10/100/1000BASE-T Ethernet ports
  • Two RS-232/422/485 serial ports
  • Two USB 2.0 ports
  • Two SATA ports to P16 (optional)
  • Linux BSP
  • Wind River VxWorks BSP
  • QNX Neutrino BSP
  • Green Hills INTEGRITY BSP
  • LynuxWorks LynxOS BSP

Technical Specs

Processor

  • NXP QorIQ T1042 processor with four Power Architecture® e5500 cores at up to 1.4 GHz
  • 256 kB back-side L2 cache (per core)
  • 256 kB platform cache
  • IEEE 754 Floating-Point Unit support

Alternate Processor Configurations

  • T1022 (two e5500 cores) at up to 1.4 GHz
  • T2081 (four dual-threaded e6500 cores) at up to 1.8 GHz

Memory

  • Up to 8 GB of DDR3 ECC SDRAM
  • Up to 512 MB of NOR flash (with redundancy)
  • Up to 32 GB of NAND flash

PrPMC Interface

  • 66/33 MHz PCI
  • 32-bit bus interface

P15 XMC Interface

  • x4 PCI Express Gen2 (T10xx) or Gen3 (T2081)

P14/P16 XMC/PMC Interface

  • Two 10/100/1000BASE-T Ethernet ports to P14
  • One 10/100/1000BASE-T Ethernet port to P16
  • Two RS-232/422/485 serial ports
  • 3.3 V GPIO
  • Up to two USB 2.0 ports
  • Two SATA ports capable of 6 Gb/s (optional, contact factory)

Front Panel I/O

  • One 10/100/1000BASE-T Ethernet port
  • Two RS-232 serial ports
  • One USB 2.0 port

Software Support

  • Wind River VxWorks BSP
  • Linux BSP
  • Green Hills INTEGRITY-178 BSP
  • Contact factory for availability of QNX Neutrino and LynuxWorks LynxOS BSPs

Physical Characteristics

  • Air-cooled XMC/PMC form factor
  • Dimensions: 149 mm x 74 mm, 10 mm stacking height

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option

Power Requirements

  • Power will vary based on configuration and usage. Please consult factory.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Single Board Computers (SBC)
Product Number XPedite6106
Product Name NXP QorIQ T1042 Quad-Core Processor-Based, Air-Cooled XMC/PrPMC with Four Gigabit Ethernet Ports
Processor / CPU NXP
Computer Bus PMC Bus; USB; PMC, XMC
Main Memory 8000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-976T2-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 2000000 MB
Ports USB
View Details
TWISTER Systems - CI170A - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU Intel 6th / 7th Core I processor
Computer Bus USB; 8DI / 8DO (Optional)
Main Memory 32000 MB
View Details
Specs
Processor / CPU AMCC PowerPC 440EPx
CPU Speed 667 MHz
Features Real Clock Timer
View Details