Advantech Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe MIO-2263EZ22GS3A2

Description
Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe Embedded Intel® Atom™ SoC E3825 & Celeron J1900 up to Quad-Core processor design, DDR3L 1333MHz support up to 8GB Intel Gen 7 DirectX®11.1 support, dual independent display by 24-bit LVDS + VGA or 24-bit LVDS + HDMI Flexible design using integrated multiple I/O: MIOe to approach vertical applications & keep domain knowhow Rich I/O interface with 2 COM, 1 SATA, USB3.0, PCIe Mini Card and mSATA Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite
Request a Quote Datasheet
Description
Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe Embedded Intel® Atom™ SoC E3825 & Celeron J1900 up to Quad-Core processor design, DDR3L 1333MHz support up to 8GB Intel Gen 7 DirectX®11.1 support, dual independent display by 24-bit LVDS + VGA or 24-bit LVDS + HDMI Flexible design using integrated multiple I/O: MIOe to approach vertical applications & keep domain knowhow Rich I/O interface with 2 COM, 1 SATA, USB3.0, PCIe Mini Card and mSATA Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe - MIO-2263EZ22GS3A2 - Advantech
Cincinnati, OH, United States
Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe
MIO-2263EZ22GS3A2
Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe MIO-2263EZ22GS3A2
Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe Embedded Intel® Atom™ SoC E3825 & Celeron J1900 up to Quad-Core processor design, DDR3L 1333MHz support up to 8GB Intel Gen 7 DirectX®11.1 support, dual independent display by 24-bit LVDS + VGA or 24-bit LVDS + HDMI Flexible design using integrated multiple I/O: MIOe to approach vertical applications & keep domain knowhow Rich I/O interface with 2 COM, 1 SATA, USB3.0, PCIe Mini Card and mSATA Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite

Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe

  • Embedded Intel® Atom™ SoC E3825 & Celeron J1900 up to Quad-Core processor design, DDR3L 1333MHz support up to 8GB
  • Intel Gen 7 DirectX®11.1 support, dual independent display by 24-bit LVDS + VGA or 24-bit LVDS + HDMI
  • Flexible design using integrated multiple I/O: MIOe to approach vertical applications & keep domain knowhow
  • Rich I/O interface with 2 COM, 1 SATA, USB3.0, PCIe Mini Card and mSATA
  • Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Single Board Computers (SBC)
Product Number MIO-2263EZ22GS3A2
Product Name Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe
Processor / CPU Intel® AtomTM; Intel Atom E3825
CPU Speed 1330 MHz
Chipset Intel Chipset
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-286F-00A1E-ND - DigiKey
Specs
CPU Speed 1800 to 3700 MHz
Features Watchdog Timer
Main Memory 0 to 64000 MB
View Details
2 suppliers
Single Board Computers (SBCs) - MIO-5250D-S8A1E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1860 MHz
Features RoHS; Watchdog Timer
View Details
Single Board Computers (SBCs) - 2084-AIMB-217Z-S6A2E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1600 MHz
Features Watchdog Timer
View Details