Synertron Technology, Inc. Thin Client Systems U6000

Description
Case: 217 H x 300 W x 74 D mm Motherboard: Intel Q170 CPU: Intel Skylake i5-6400T Memory: DDR4 up to 32GB 2.5" SATA HDD / SSD 2 x GbE, 2 x COM, 6 x USB, Audio OS: Win 10 Pro Power: 250W Features: Case: 217 H x 300 W x 74 D mm Motherboard: Intel Q170 CPU: Intel Skylake i5-6400T Memory: DDR4 up to 32GB 2.5" SATA HDD / SSD 2 x GbE, 2 x COM, 6 x USB, Audio OS: Win 10 Pro Power: 250W
Description
Case: 217 H x 300 W x 74 D mm Motherboard: Intel Q170 CPU: Intel Skylake i5-6400T Memory: DDR4 up to 32GB 2.5" SATA HDD / SSD 2 x GbE, 2 x COM, 6 x USB, Audio OS: Win 10 Pro Power: 250W Features: Case: 217 H x 300 W x 74 D mm Motherboard: Intel Q170 CPU: Intel Skylake i5-6400T Memory: DDR4 up to 32GB 2.5" SATA HDD / SSD 2 x GbE, 2 x COM, 6 x USB, Audio OS: Win 10 Pro Power: 250W

Suppliers

Company
Product
Description
Supplier Links
Thin Client Systems - U6000 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Thin Client Systems
U6000
Thin Client Systems U6000
Case: 217 H x 300 W x 74 D mm Motherboard: Intel Q170 CPU: Intel Skylake i5-6400T Memory: DDR4 up to 32GB 2.5" SATA HDD / SSD 2 x GbE, 2 x COM, 6 x USB, Audio OS: Win 10 Pro Power: 250W Features: Case: 217 H x 300 W x 74 D mm Motherboard: Intel Q170 CPU: Intel Skylake i5-6400T Memory: DDR4 up to 32GB 2.5" SATA HDD / SSD 2 x GbE, 2 x COM, 6 x USB, Audio OS: Win 10 Pro Power: 250W
  • Case: 217 H x 300 W x 74 D mm
  • Motherboard: Intel Q170
  • CPU: Intel Skylake i5-6400T
  • Memory: DDR4 up to 32GB
  • 2.5" SATA HDD / SSD
  • 2 x GbE, 2 x COM, 6 x USB, Audio
  • OS: Win 10 Pro
  • Power: 250W

Features:

  • Case: 217 H x 300 W x 74 D mm
  • Motherboard: Intel Q170
  • CPU: Intel Skylake i5-6400T
  • Memory: DDR4 up to 32GB
  • 2.5" SATA HDD / SSD
  • 2 x GbE, 2 x COM, 6 x USB, Audio
  • OS: Win 10 Pro
  • Power: 250W
Supplier's Site

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number U6000
Product Name Thin Client Systems
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-830I-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 128000 MB
Ports USB
View Details
Single Board Computer - 3I370HW - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU 8th / 9th Gen Intel® Coffee Lake-S, i9 / i7 / i5 / i3 / Pentium / Celeron (35W) CPU
Computer Bus USB; Hardware digital Input & Output, 8 x DI / 8 x DO
Chipset Intel Chipset
View Details
6U VME Intel 3rd Gen Quad Core i7 -  - ELMA Electronic Inc.
Specs
Processor / CPU 3rd Generation Intel®Core™
Computer Bus VME Bus
CPU Speed 1700 to 2500 MHz
View Details