Advantech 8FE+2FE SC Multi-mode Managed Ethernet Switch, -40~75℃

Description
8FE+2FE SC Multi-mode Managed Ethernet Switch, -40~75℃ 2 x SC-type fiber ports, plus 8 Fast Ethernet ports Redundancy: X-Ring (high-speed recovery time<10ms), RSTP/STP (802.1w/1D) Management: Web, Telnet, Serial Console, SNMP Control: VLAN/GVRP, QoS, IGMP Snooping/Query, LACP, Rate Limit Security: IP/MAC, port binding, DHCP Server, IP access list, 802.1X, SNMPv3 Diagnostic: Port Statistic, Port Mirroring, RMON, Trap, Email Alert, Syslog Dual 12 ~ 48 VDC power input and 1 Relay Output Supports wide operating temperature -40 ~ 75° C
Request a Quote Datasheet
Description
8FE+2FE SC Multi-mode Managed Ethernet Switch, -40~75℃ 2 x SC-type fiber ports, plus 8 Fast Ethernet ports Redundancy: X-Ring (high-speed recovery time<10ms), RSTP/STP (802.1w/1D) Management: Web, Telnet, Serial Console, SNMP Control: VLAN/GVRP, QoS, IGMP Snooping/Query, LACP, Rate Limit Security: IP/MAC, port binding, DHCP Server, IP access list, 802.1X, SNMPv3 Diagnostic: Port Statistic, Port Mirroring, RMON, Trap, Email Alert, Syslog Dual 12 ~ 48 VDC power input and 1 Relay Output Supports wide operating temperature -40 ~ 75° C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8FE+2FE SC Multi-mode Managed Ethernet Switch, -40~75℃ -  - Advantech
Cincinnati, OH, United States
8FE+2FE SC Multi-mode Managed Ethernet Switch, -40~75℃
8FE+2FE SC Multi-mode Managed Ethernet Switch, -40~75℃
8FE+2FE SC Multi-mode Managed Ethernet Switch, -40~75℃ 2 x SC-type fiber ports, plus 8 Fast Ethernet ports Redundancy: X-Ring (high-speed recovery time<10ms), RSTP/STP (802.1w/1D) Management: Web, Telnet, Serial Console, SNMP Control: VLAN/GVRP, QoS, IGMP Snooping/Query, LACP, Rate Limit Security: IP/MAC, port binding, DHCP Server, IP access list, 802.1X, SNMPv3 Diagnostic: Port Statistic, Port Mirroring, RMON, Trap, Email Alert, Syslog Dual 12 ~ 48 VDC power input and 1 Relay Output Supports wide operating temperature -40 ~ 75° C

8FE+2FE SC Multi-mode Managed Ethernet Switch, -40~75℃

  • 2 x SC-type fiber ports, plus 8 Fast Ethernet ports
  • Redundancy: X-Ring (high-speed recovery time<10ms), RSTP/STP (802.1w/1D)
  • Management: Web, Telnet, Serial Console, SNMP
  • Control: VLAN/GVRP, QoS, IGMP Snooping/Query, LACP, Rate Limit
  • Security: IP/MAC, port binding, DHCP Server, IP access list, 802.1X, SNMPv3
  • Diagnostic: Port Statistic, Port Mirroring, RMON, Trap, Email Alert, Syslog
  • Dual 12 ~ 48 VDC power input and 1 Relay Output
  • Supports wide operating temperature -40 ~ 75° C
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Name 8FE+2FE SC Multi-mode Managed Ethernet Switch, -40~75℃
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

8GE+4SFP+4G Combo port Managed Redundant Industrial Switch - EKI-7716G-4F4CI-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
Switches, Hubs - BB-ESW626-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45
View Details