Advantech Media Converter; Convert From Advantech EKI-2541M-AE

Description
MEDIA CONVERTER; Convert From:RJ45; Convert To:SC Connector; Product Range:-; Data Rate Max:100Mbps; Network Speeds:10Mbps, 100Mbps; No. of Ports:1Ports; Power Connection Type:Power Cord; Switch Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MEDIA CONVERTER; Convert From:RJ45; Convert To:SC Connector; Product Range:-; Data Rate Max:100Mbps; Network Speeds:10Mbps, 100Mbps; No. of Ports:1Ports; Power Connection Type:Power Cord; Switch Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Converter; Convert From Advantech - 05N1248 - Newark, An Avnet Company
Chicago, IL, United States
Media Converter; Convert From Advantech
05N1248
Media Converter; Convert From Advantech 05N1248
MEDIA CONVERTER; Convert From:RJ45; Convert To:SC Connector; Product Range:-; Data Rate Max:100Mbps; Network Speeds:10Mbps, 100Mbps; No. of Ports:1Ports; Power Connection Type:Power Cord; Switch Mounting:DIN Rail RoHS Compliant: Yes

MEDIA CONVERTER; Convert From:RJ45; Convert To:SC Connector; Product Range:-; Data Rate Max:100Mbps; Network Speeds:10Mbps, 100Mbps; No. of Ports:1Ports; Power Connection Type:Power Cord; Switch Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 05N1248
Product Name Media Converter; Convert From Advantech
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 824111-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 19.68 inch (500 mm)
Rated Current 16 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, Interconnection, V-Lock cord retaining, 0.6 m, Connector IEC C13, H05VV-F3G0.75 / SVT 3x18 AWG, black - 3-100-354 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 23.62 inch (600 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details