SmartFlex, LTE 450, 2x ETH, WIFI, Metal, No ACC
LTE450, 3G/HSPA+, GPRS/EDGE, LTE 450, 2x SIM
LTE B3, B7, B20, B31 (450)
Powerful CPU and Memory, Hosting of SW IoT applications
DIN rail mounting, Sleep mode
2x ETH
WiFi 2.4/5 GHz, USB, I/O 2x DI + 1x DO, MicroSD
Operating temp. –20 °C to +55 °C, Power supply 10 to 60 V DC
Certifications: CE, E8
Advanced networking, Diagnostics, VPN support, Firewall
SmartFlex, LTE 450, 2x ETH, WIFI, Metal, No ACC
- LTE450, 3G/HSPA+, GPRS/EDGE, LTE 450, 2x SIM
- LTE B3, B7, B20, B31 (450)
- Powerful CPU and Memory, Hosting of SW IoT applications
- DIN rail mounting, Sleep mode
- 2x ETH
- WiFi 2.4/5 GHz, USB, I/O 2x DI + 1x DO, MicroSD
- Operating temp. –20 °C to +55 °C, Power supply 10 to 60 V DC
- Certifications: CE, E8
- Advanced networking, Diagnostics, VPN support, Firewall