LR77 v2FG, EMEA, 1x ETH, WIFI, Metal, ACC EU
LTE cat.3, 3G/HSPA+, GPRS/EDGE, EMEA, 2x SIM
LTE B1, B3, B7, B8, B20
Open Linux OS
DIN rail mounting
1x ETH
WiFi 2.4 GHz, GPS, USB, I/O 1x DI + 1x DO
Operating temp. –25 °C to +55 °C, Power supply 9 to 36 V DC
Certifications: CE
Advanced networking, Diagnostics, VPN support, Firewall
LR77 v2FG, EMEA, 1x ETH, WIFI, Metal, ACC EU
- LTE cat.3, 3G/HSPA+, GPRS/EDGE, EMEA, 2x SIM
- LTE B1, B3, B7, B8, B20
- Open Linux OS
- DIN rail mounting
- 1x ETH
- WiFi 2.4 GHz, GPS, USB, I/O 1x DI + 1x DO
- Operating temp. –25 °C to +55 °C, Power supply 9 to 36 V DC
- Certifications: CE
- Advanced networking, Diagnostics, VPN support, Firewall