Advantech Power Supply for APAX-5570 Series APAX-5343

Description
Advantech’s APAX-5343 and APAX-5343E power supply modules with 72W output power. They have passed Energy Star compliance and provide a power transmission efficiency of over 88% from AC input to DC output, providing power for more APAX modules. The APAX-5343 and 5343E have also passed UL 508 certification showing that they are suitable for safe operation in industrial environments. In order to protect the devices from overloading, voltage spikes and short-circuits; they include an auto-recovery mode which ensures that the APAX power supply will continue to work normally. High Power transmission efficiency of over 88% from AC input to DC output Offer 72 Watt for APAX CPU, coupler and I/O modules DIN-rail or wall mount installation Energy Star compliance UL 508 certification 4242 VDC Isolation Protection Output over voltage protection Over load protection and short circuit protection (auto-recover mode)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply for APAX-5570 Series - APAX-5343 - Advantech
Cincinnati, OHIO, United States
Power Supply for APAX-5570 Series
APAX-5343
Power Supply for APAX-5570 Series APAX-5343
Advantech’s APAX-5343 and APAX-5343E power supply modules with 72W output power. They have passed Energy Star compliance and provide a power transmission efficiency of over 88% from AC input to DC output, providing power for more APAX modules. The APAX-5343 and 5343E have also passed UL 508 certification showing that they are suitable for safe operation in industrial environments. In order to protect the devices from overloading, voltage spikes and short-circuits; they include an auto-recovery mode which ensures that the APAX power supply will continue to work normally. High Power transmission efficiency of over 88% from AC input to DC output Offer 72 Watt for APAX CPU, coupler and I/O modules DIN-rail or wall mount installation Energy Star compliance UL 508 certification 4242 VDC Isolation Protection Output over voltage protection Over load protection and short circuit protection (auto-recover mode)

Advantech’s APAX-5343 and APAX-5343E power supply modules with 72W output power. They have passed Energy Star compliance and provide a power transmission efficiency of over 88% from AC input to DC output, providing power for more APAX modules. The APAX-5343 and 5343E have also passed UL 508 certification showing that they are suitable for safe operation in industrial environments. In order to protect the devices from overloading, voltage spikes and short-circuits; they include an auto-recovery mode which ensures that the APAX power supply will continue to work normally.

  • High Power transmission efficiency of over 88% from AC input to DC output
  • Offer 72 Watt for APAX CPU, coupler and I/O modules
  • DIN-rail or wall mount installation
  • Energy Star compliance
  • UL 508 certification
  • 4242 VDC Isolation Protection
  • Output over voltage protection
  • Over load protection and short circuit protection (auto-recover mode)
Supplier's Site Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number APAX-5343
Product Name Power Supply for APAX-5570 Series
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W Switch Power Supply PS2 ATX with PFC Medical 80 Plus Gold - 96PS-A500WPS2G-M1 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
View Details
DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers