Advanced Thermal Solutions, Inc. Liquid Cooling, Heating ATS2626-ND

Description
Active, Heat Exchanger 24V 97W
Request a Quote Datasheet
Description
Active, Heat Exchanger 24V 97W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Cooling, Heating - ATS2626-ND - DigiKey
Thief River Falls, MN, United States
Liquid Cooling, Heating
ATS2626-ND
Liquid Cooling, Heating ATS2626-ND
Active, Heat Exchanger 24V 97W

Active, Heat Exchanger 24V 97W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Chillers (industrial)
Product Number ATS2626-ND
Product Name Liquid Cooling, Heating
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Closed-Loop Chiller - SVI-3000-M - Dimplex Thermal Solutions
Dimplex Thermal Solutions
Specs
Application Industrial; Process
Power Source 460/60/3; Other; 460/3/60
Condenser Cooling Water or Water 70% Glycol 30%
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Electrical - Climate Control - Chillers - EB160WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details