The S-Series Chillers from Dimplex are available in an indoor or outdoor design, this durable unit (Indoor) is built with a self-contained recirculating pump, digital temperature controller, brazed plate evaporator, and a hot gas regulator among many other features.This standard, closed-loop chiller is the reliable solution for many process cooling applications.
| Dimplex Thermal Solutions | |
|---|---|
| Product Category | Chillers (industrial) |
| Product Number | SVI-3000-M |
| Product Name | Closed-Loop Chiller |
| Application | Industrial; Process |
| Power Source | 460/60/3; Other; 460/3/60 |
| Condenser Cooling | Water or Water 70% Glycol 30% |
| Cooling Capacity | 10.6 kW (14.14 BHP) |