Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Win Source Part Number: 1136767-ATS-20C-45-C
Category: Fans, Thermal Management>Thermal - Heat Sinks
Series: pushPIN™
Type: Top Mount
Package: Tray
Length: 0.984" (25.00mm)
Standard Package: 50
Material: Aluminum
Shape: Square, Fins
Package Cooled: Assorted (BGA, LGA, CPU, ASIC...)
Attachment Method: Push Pin
Width: 0.984" (25.00mm)
Thermal Resistance @ Forced Air Flow: 15.02°C/W @ 100 LFM
Material Finish: Blue Anodized
Alternative Parts (Cross-Reference): ATS20C45C2R0;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: Advanced Thermal Solutions Inc.
Other Names: ATS33276,ATS-20C-45-
Base Product Number: ATS-20C
Fin Height: 0.790" (20.00mm)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | ATS33276-ND | ATS-20C-45-C2-R0 |
| Product Name | Heat Sinks | Fans, Thermal Management - Thermal - Heat Sinks |
| Device | Passive Heat Sink |