Advanced Technical Materials, Inc. Coaxial Termination T5017

Description
50 watts RF power
Description
50 watts RF power

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coaxial Termination
T5017
Coaxial Termination T5017
50 watts RF power

50 watts RF power

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Adapters
Product Number T5017
Product Name Coaxial Termination
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR112(BJ84) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR112A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185F-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details