Advanced Technical Materials, Inc. Coaxial Termination T0227

Description
2 watts RF power
Description
2 watts RF power

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coaxial Termination
T0227
Coaxial Termination T0227
2 watts RF power

2 watts RF power

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Adapters
Product Number T0227
Product Name Coaxial Termination
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Male DC - 27GHz 50Ω - SF-SM50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female
Frequency Range 27000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details