P426K-1 -- 4-WAY POWER DIVIDER/COMBINER
Advanced Technical Materials, Inc.
4-Way Power Divider/Combiner
P426K-1
Suppliers
4-Way Power Divider/Combiner
P426K-1
Supplier's Site
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
P426K-1 |
|
Product Name
|
4-Way Power Divider/Combiner |
|
Category
|
Passive
|
|
Divider / Combiner Type
|
0º
|
|
0º Power Divider Division:
|
4-Way
|
|
Package Type / Form Factor
|
Connectorized
|
|
Connectors
|
Type N
|
Unlock Full Specs
to access all available technical data
Similar Products
0º Power Divider Division:
2-Way
Frequency
500.00 to 26500.00 MHz
Amplitude Unbalance
0.50 dB
View Details
Category
Passive
Divider / Combiner Type
0º
0º Power Divider Division:
2-Way
View Details
3 suppliers
0º Power Divider Division:
2-Way
Package Type / Form Factor
Connectorized
Connectors
2.92mm; 2.92mm
View Details
Package Type / Form Factor
SOT-6
Insertion Loss
0.55 dB
Isolation
15.00 dB
View Details
4 suppliers