Advanced Technical Materials, Inc. 2-Way Power Divider/Combiner P2K9

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
2-Way Power Divider/Combiner
P2K9
2-Way Power Divider/Combiner P2K9
Supplier's Site
Patchogue, NY, USA
2-Way Power Divider/Combiner
P2K9
2-Way Power Divider/Combiner P2K9
Supplier's Site
Patchogue, NY, USA
2-Way Power Divider/Combiner
P2K9
2-Way Power Divider/Combiner P2K9
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number P2K9 P2K9 P2K9
Product Name 2-Way Power Divider/Combiner 2-Way Power Divider/Combiner 2-Way Power Divider/Combiner
Category Passive Passive Passive
Divider / Combiner Type 0º 0º 0º
0º Power Divider Division: 2-Way 2-Way 2-Way
Package Type / Form Factor Connectorized Connectorized Connectorized
Connectors 2.92mm 2.92mm 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3131520 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details
Power Splitters/Combiners - WM4PD-4-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA
View Details
RF Power Dividers/Splitters - 3157-ZFSC-6-1+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.80 dB
Isolation 22.00 dB
View Details
Power Dividers, Combiners, Hybrids - J4-20010 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 14.00 to 28.00 MHz
Insertion Loss 0.50 dB
View Details