Advanced Technical Materials, Inc. 05.5" Coax Phase Shifter P250X-180

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
05.5" Coax Phase Shifter
P250X-180
05.5" Coax Phase Shifter P250X-180
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number P250X-180
Product Name 05.5" Coax Phase Shifter
Phase Shifter Type Analog
Frequency Range 7.9 to 8400 MHz
Phase Shift Range 90-deg; 180-deg; 0 to 180
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHFT SURF MT - SCPHS-51+ - Mini-Circuits
Specs
Frequency Range 25 to 48 MHz
Phase Shift Range 360-deg
Insertion Loss 2 dB
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
Manual Phase Shifters - NMPS90 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.5 :1
View Details
8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter - QPC2110 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 8000 to 11500 MHz
Insertion Loss 5.5 dB
View Details