P2406 -- 03.75" COAX PHASE SHIFTER
Advanced Technical Materials, Inc.
03.75" Coax Phase Shifter
P2406
Suppliers
03.75" Coax Phase Shifter
P2406
Supplier's Site
Technical Specifications
|
Product Category
|
RF Phase Shifters |
|
Product Number
|
P2406 |
|
Product Name
|
03.75" Coax Phase Shifter |
|
Phase Shifter Type
|
Analog
|
|
Frequency Range
|
? to 12700 MHz
|
|
Phase Shift Range
|
90-deg; 180-deg; 270-deg; 360-deg; 30 deg/GHz
|
|
Insertion Loss
|
0.7000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Frequency Range
25 to 500 MHz
Phase Shift Range
180-deg
Insertion Loss
1.75 dB
View Details
Frequency Range
0.0 to 8000 MHz
Insertion Loss
1.25 dB
Input VSWR
1.5 :1
View Details
Phase Shifter Type
Digital
Frequency Range
2000 to 4000 MHz
Phase Shift Range
360-deg
View Details