Advanced Technical Materials, Inc. 12.0" Coax Phase Shifter P2213

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
12.0" Coax Phase Shifter
P2213
12.0" Coax Phase Shifter P2213
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number P2213
Product Name 12.0" Coax Phase Shifter
Phase Shifter Type Analog
Frequency Range ? to 2300 MHz
Phase Shift Range 90-deg; 180-deg; 270-deg; 360-deg; 180 deg/GHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHF / SURF MT / RoHS - JSPHS-446+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details
Manual Phase Shifters - NMPS180 - kTB Solutions
Specs
Frequency Range 0.0 to 4000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
5 - 18 GHz ( X, Ku Band) Analog Phase Shifter - CMD297 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3 dB
View Details