Advanced Technical Materials, Inc. 2-Way Power Divider/Combiner P215

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
2-Way Power Divider/Combiner
P215
2-Way Power Divider/Combiner P215
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number P215
Product Name 2-Way Power Divider/Combiner
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o3352300 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
Power Splitters/Combiners - WM4PD-18-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 to 26500.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZCSC-8-13-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.80 dB
Isolation 20.00 dB
View Details
Power Dividers, Combiners, Hybrids - J4-10002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 7.00 to 14.00 MHz
Insertion Loss 0.50 dB
View Details