P1908 -- COAX LINE STRETCHER
Advanced Technical Materials, Inc.
Coax Line Stretcher
P1908
Suppliers
Coax Line Stretcher
P1908
Supplier's Site
Technical Specifications
|
Product Category
|
RF Phase Shifters |
|
Product Number
|
P1908 |
|
Product Name
|
Coax Line Stretcher |
|
Phase Shifter Type
|
Analog
|
|
Frequency Range
|
? to 26500 MHz
|
|
Phase Shift Range
|
90-deg; 180-deg; 270-deg; 360-deg; 15 deg/GHz
|
|
Insertion Loss
|
0.8000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Frequency Range
250 to 430 MHz
Phase Shift Range
360-deg
Insertion Loss
5.5 dB
View Details
Crane Aerospace & Electronics
Frequency Range
500 to 1500 MHz
Phase Shift Range
180-deg
Insertion Loss
3 dB
View Details
Frequency Range
0.0 to 1000 MHz
Insertion Loss
2.5 dB
Input VSWR
1.5 :1
View Details
Phase Shifter Type
Analog
Frequency Range
5000 to 18000 MHz
Insertion Loss
3 dB
View Details