Advanced Technical Materials, Inc. 05.5" Coax Phase Shifter P150K-360

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
05.5" Coax Phase Shifter
P150K-360
05.5" Coax Phase Shifter P150K-360
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number P150K-360
Product Name 05.5" Coax Phase Shifter
Phase Shifter Type Analog
Frequency Range 12.7 to 14500 MHz
Phase Shift Range 90-deg; 180-deg; 270-deg; 360-deg; 0 to 360
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHFT SURF MT - SCPHS-180+ - Mini-Circuits
Specs
Frequency Range 90 to 180 MHz
Phase Shift Range 360-deg
Insertion Loss 2.2 dB
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details
Manual Phase Shifters - NMPS900 - kTB Solutions
Specs
Frequency Range 0.0 to 1000 MHz
Insertion Loss 2.5 dB
Input VSWR 1.5 :1
View Details
2-4 GHz (S Band) 5-Bit Digital Phase Shifter MMIC - CMD175P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 2000 to 4000 MHz
Phase Shift Range 360-deg
View Details