Advanced Technical Materials, Inc. 05.5" Coax Phase Shifter P1505

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
05.5" Coax Phase Shifter
P1505
05.5" Coax Phase Shifter P1505
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number P1505
Product Name 05.5" Coax Phase Shifter
Phase Shifter Type Analog
Frequency Range ? to 8200 MHz
Phase Shift Range 90-deg; 180-deg; 270-deg; 360-deg; 60 deg/GHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHFT SURF MT - SCPHS-51+ - Mini-Circuits
Specs
Frequency Range 25 to 48 MHz
Phase Shift Range 360-deg
Insertion Loss 2 dB
View Details
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details
Manual Phase Shifters - NMPS180 - kTB Solutions
Specs
Frequency Range 0.0 to 4000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter - QPC2110 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 8000 to 11500 MHz
Insertion Loss 5.5 dB
View Details