Advanced Technical Materials, Inc. 12.0" Coax Phase Shifter P1214

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
12.0" Coax Phase Shifter
P1214
12.0" Coax Phase Shifter P1214
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number P1214
Product Name 12.0" Coax Phase Shifter
Phase Shifter Type Analog
Frequency Range ? to 4300 MHz
Phase Shift Range 90-deg; 180-deg; 270-deg; 360-deg; 180 deg/GHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHF / SURF MT / RoHS - JSPHS-150+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details
Manual Phase Shifters - NMPS5 - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.5 :1
View Details
3 - 6 GHz 5-Bit Digital Phase Shifter - CMD174P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 3000 to 6000 MHz
Phase Shift Range 360-deg
View Details