Advanced Technical Materials, Inc. Fixed Attenuator 25 Watt Model 2527

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator 25 Watt
Model 2527
Fixed Attenuator 25 Watt Model 2527
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number Model 2527
Product Name Fixed Attenuator 25 Watt
Attenuator Type Fixed
Frequency ? to 18 GHz
VSWR 1.4 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Attenuators - 3157-BW-S0.5W2+-ND - DigiKey
Specs
Attenuation 0.5000 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
RF Attenuators - 2823272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details