Advanced Technical Materials, Inc. Fixed Attenuator 25 Watt Model 2526

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator 25 Watt
Model 2526
Fixed Attenuator 25 Watt Model 2526
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number Model 2526
Product Name Fixed Attenuator 25 Watt
Attenuator Type Fixed
Frequency ? to 12.4 GHz
VSWR 1.3 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Attenuators - 3157-HAT-12A+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
RF Attenuators - 7123138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details