Advanced Technical Materials, Inc. Fixed Attenuator 25 Watt Model 2524

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator 25 Watt
Model 2524
Fixed Attenuator 25 Watt Model 2524
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number Model 2524
Product Name Fixed Attenuator 25 Watt
Attenuator Type Fixed
Frequency ? to 4.2 GHz
VSWR 1.25 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
110 dB Programmable Attenuator, 1 MHz - 6 GHz - RUDAT-6000-110 - Mini-Circuits
Specs
Insertion Loss 6.5 dB
Attenuation 0.0 to 110 dB
Package Type Connectorized
View Details
RF Attenuators - 7123116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Connectors Type N; N
View Details