Advanced Technical Materials, Inc. Fixed Attenuator 10 Watt Model 1015

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator 10 Watt
Model 1015
Fixed Attenuator 10 Watt Model 1015
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number Model 1015
Product Name Fixed Attenuator 10 Watt
Attenuator Type Fixed
Frequency ? to 6 GHz
VSWR 1.2 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 3157-BW-V1-1W54+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 2.4mm In-Line Module
View Details
2 suppliers
RF Attenuators - 2823277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details