Advanced Technical Materials, Inc. PC Mounted Variable Attenuator AV0PC3-15-75

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
PC Mounted Variable Attenuator
AV0PC3-15-75
PC Mounted Variable Attenuator AV0PC3-15-75
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV0PC3-15-75
Product Name PC Mounted Variable Attenuator
Attenuator Type Variable
Frequency ? to 0.8500 GHz
Insertion Loss 0.5000 to ? dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Coaxial Attenuator - 5o20208N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Attenuators - 3157-UNAT-4A+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
RF Attenuators - 2823269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors Type N
View Details