Advanced Technical Materials, Inc. Variable Attenuator 08 Series AV085H-30

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 08 Series
AV085H-30
Variable Attenuator 08 Series AV085H-30
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV085H-30
Product Name Variable Attenuator 08 Series
Attenuator Type Variable
Frequency 0.7000 to 0.8000 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
31.5 dB Programmable Attenuator, 10 MHz - 67 GHz - EDAT-67G-30 - Mini-Circuits
Specs
Insertion Loss 1.8 dB
Attenuation 0.0 to 31.5 dB
Package Type Connectorized
View Details
RF Attenuators - 7123122P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details