Advanced Technical Materials, Inc. Variable Attenuator 08 Series AV082L-20

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 08 Series
AV082L-20
Variable Attenuator 08 Series AV082L-20
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV082L-20
Product Name Variable Attenuator 08 Series
Attenuator Type Variable
Frequency 0.7000 to 0.8000 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.7 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Coaxial Attenuator - 5o2010018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC4DAT-8G-95PE - Mini-Circuits
Specs
Insertion Loss 4.2 dB
Attenuation 0.0 to 95 dB
Package Type Connectorized
View Details
2 suppliers
RF Attenuators - 2240529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details