Advanced Technical Materials, Inc. Variable Attenuator 08 Series AV082E-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 08 Series
AV082E-10
Variable Attenuator 08 Series AV082E-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV082E-10
Product Name Variable Attenuator 08 Series
Attenuator Type Variable
Frequency 0.7000 to 0.8000 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.7 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
Attenuators - 3157-VAT-8A+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
RF Attenuators - 2823254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 8 GHz
View Details