Advanced Technical Materials, Inc. Variable Attenuator 06 Series AV068-20

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 06 Series
AV068-20
Variable Attenuator 06 Series AV068-20
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV068-20
Product Name Variable Attenuator 06 Series
Attenuator Type Variable
Frequency 14 to 26.5 GHz
Insertion Loss 0.7500 to ? dB
VSWR 1.7 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Jitter Attenuators - SI5342D-D06989-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details