Advanced Technical Materials, Inc. Variable Attenuator 06 Series AV067-30

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 06 Series
AV067-30
Variable Attenuator 06 Series AV067-30
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV067-30
Product Name Variable Attenuator 06 Series
Attenuator Type Variable
Frequency 11.7 to 18 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
Coaxial Attenuator - 5o2015000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
50OHM Attenuator - 852-YAT-0A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers