Advanced Technical Materials, Inc. Variable Attenuator 06 Series AV065H-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 06 Series
AV065H-10
Variable Attenuator 06 Series AV065H-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AV065H-10
Product Name Variable Attenuator 06 Series
Attenuator Type Variable
Frequency 4 to 18 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - NFA1810 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Jitter Attenuators - SI5342H-D09194-GM - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details