ATI8-12.4 -- COAX OCTAVE BAND ISOLATOR 08.00-12.40GHZ
Advanced Technical Materials, Inc.
Coax Octave Band Isolator 08.00-12.40GHz
ATi8-12.4
Suppliers
Coax Octave Band Isolator 08.00-12.40GHz
ATi8-12.4
Supplier's Site
Technical Specifications
|
Product Category
|
RF Isolators and RF Circulators |
|
Product Number
|
ATi8-12.4 |
|
Product Name
|
Coax Octave Band Isolator 08.00-12.40GHz |
|
Component
|
Isolator
|
|
Configuration
|
Coaxial
|
|
Frequency Range:
|
8000 to 12400 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Component
Isolator; Circulator
View Details
Crane Aerospace & Electronics
Component
Isolator
Frequency Range:
6500 to 8500 MHz
Isolation
17 dB
View Details
Component
Isolator
Frequency Range:
20 to 400 MHz
Isolation
18 dB
View Details
Component
Circulator
Configuration
Coaxial
Package Size
70mm x 38mm x 15mm
View Details