Advanced Technical Materials, Inc. Coax Octave Band Isolator 06.50-18.00GHz ATi6.5-18

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Octave Band Isolator 06.50-18.00GHz
ATi6.5-18
Coax Octave Band Isolator 06.50-18.00GHz ATi6.5-18
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number ATi6.5-18
Product Name Coax Octave Band Isolator 06.50-18.00GHz
Component Isolator
Configuration Coaxial
Frequency Range: 6500 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI12060E - kTB Solutions
Specs
Component Isolator
Frequency Range: 117 to 400 MHz
Isolation 34 dB
View Details
SMD Circulator 4.8 to 12GHz - UIYSC9B - UIY Inc.
Specs
Component Circulator
Package Size Φ9mm x 6.5mm
Frequency Range: 4800 to 12000 MHz
View Details