Advanced Technical Materials, Inc. Coax Octave Band Isolator 06.00-18.00GHz ATi6-18

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Octave Band Isolator 06.00-18.00GHz
ATi6-18
Coax Octave Band Isolator 06.00-18.00GHz ATi6-18
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number ATi6-18
Product Name Coax Octave Band Isolator 06.00-18.00GHz
Component Isolator
Configuration Coaxial
Frequency Range: 6000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI0915D - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 18000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Waveguide Isolator 10 to 15GHz - UIYWI4444A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 44.5mm x 44.5mm x 38.1mm
View Details