ATI3.6-4.2 -- COAX MULTI-BAND ISOLATOR 03.60-04.20GHZ
Advanced Technical Materials, Inc.
Coax Multi-Band Isolator 03.60-04.20GHz
ATi3.6-4.2
Suppliers
Coax Multi-Band Isolator 03.60-04.20GHz
ATi3.6-4.2
Supplier's Site
Technical Specifications
|
Product Category
|
RF Isolators and RF Circulators |
|
Product Number
|
ATi3.6-4.2 |
|
Product Name
|
Coax Multi-Band Isolator 03.60-04.20GHz |
|
Component
|
Isolator
|
|
Configuration
|
Coaxial
|
|
Frequency Range:
|
3600 to 4200 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Component
Isolator; Circulator
View Details
Crane Aerospace & Electronics
Component
Isolator
Frequency Range:
11500 to 16000 MHz
Isolation
17 dB
View Details
Component
Circulator
Frequency Range:
2110 to 2170 MHz
Isolation
20 dB
View Details
Component
Circulator
Package Size
50.8mm x 28mm x 14mm
Frequency Range:
3500 to 6500 MHz
View Details