Advanced Technical Materials, Inc. Coax Multi-Band Isolator 21.20-23.60GHz ATi21.2-23.6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Coax Multi-Band Isolator 21.20-23.60GHz
ATi21.2-23.6
Coax Multi-Band Isolator 21.20-23.60GHz ATi21.2-23.6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number ATi21.2-23.6
Product Name Coax Multi-Band Isolator 21.20-23.60GHz
Component Isolator
Configuration Coaxial
Frequency Range: 21200 to 23600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Waveguide Isolator 26.5 to 40GHz - UIYWI2445A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 24mm x 45mm x 19.1mm
View Details
Coaxial Isolators - NCI10458E - kTB Solutions
Specs
Component Isolator
Frequency Range: 180 to 860 MHz
Isolation 38 dB
View Details